EN
  • EN
  • DE

F28M35M20B1RFPS

Part No F28M35M20B1RFPS
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 144QFP / MCU 32-bit C28x/ARM Cortex M3 RISC 256KB Flash 1.2V/1.8V/3.3V 144-Pin HTQFP EP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series C2000 C28x + ARM Cortex M3 Concerto
Packaging Tray
Core Processor C28x/ARM Cortex-M3
Core Size 32-Bit Dual-Core
Speed 75MHz/75MHz
Connectivity CAN, EBI/EMI, I2C, McBSP, SCI, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 74
Program Memory Size 256KB/256KB
Program Memory Type FLASH
RAM Size 72KB
Supply Voltage 1.2V, 1.8V, 3.3V
Data Converters A/D 20x12b
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 144-TQFP Exposed Pad
Manufacturer Package 144-HTQFP (20x20)
Win Source Part Number 774329-F28M35M20B1RFPS
Popularity Medium
Supply and Demand Status Limited
Quantity per package 60
Family Name F28M35M20B
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian F28M35M20B1RFPS CAD Model

Description

The F28M35M20B1RFPS is a sophisticated microcontroller unit (MCU) from Texas Instruments, designed to cater to the demanding needs of modern industrial and communication applications. This MCU is part of the Concerto series, which combines the robust C28x core with an ARM Cortex-M3 processor to deliver a high-performance, dual-core architecture. This innovative design allows for efficient handling of both control and connectivity tasks within a single chip, making the F28M35M20B1RFPS a versatile and powerful solution for a wide range of applications.

Key Features:

  • Dual-Core Processing: Integrates a 150 MHz C28x floating-point core with a 120 MHz ARM Cortex-M3 processor, enabling simultaneous real-time control and advanced connectivity.
  • Memory: Equipped with 256KB of RAM and 1.5MB of flash memory, providing ample space for complex programs and data storage.
  • Communication: Features rich communication interfaces, including Ethernet MAC, USB OTG, CAN, I2C, SPI, and UARTs, facilitating versatile peripheral connectivity and network communication.
  • Robust Security: Boasts advanced security features such as an on-chip encryption engine, secure boot options, and a unique device identity for secure data transactions and IP protection.
  • High-Resolution PWM: Offers high-resolution pulse-width modulation (PWM) outputs, making it ideal for precision motor control applications.
  • Analog Integration: Includes a 16-bit multi-channel ADC, comparators, and a DAC for comprehensive analog signal management.
  • Temperature Range: Operates within an extended industrial temperature range, ensuring reliability and performance in harsh environments.

Applications:

The F28M35M20B1RFPS is designed for high-end industrial control systems, such as motor drives, power converters, renewable energy inverters, and smart grid infrastructure. Its powerful processing capabilities and extensive communication features also make it suitable for complex communication protocols and connectivity solutions required in modern industrial automation.

Conclusion:

In summary, the F28M35M20B1RFPS MCU from Texas Instruments represents a state-of-the-art solution for developers seeking to integrate control and communication functionalities in their systems. With its dual-core processing, extensive memory, and diverse set of peripherals, this MCU stands out as a top choice for advanced industrial and communication applications requiring high performance, reliability, and security.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess