EN
  • EN
  • DE

TMS320F28075PZPS

Part No TMS320F28075PZPS
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 100HQFP / MCU 32-bit C28x 512KB Flash 1.2V/3.3V 100-Pin HTQFP EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series C2000 C28x Piccolo
Packaging Tray
Core Processor C28x
Core Size 32-Bit
Speed 120MHz
Connectivity CAN, EBI/EMI, I2C, McBSP, SCI, SPI, UART/USART, USB
Peripherals DMA, POR, PWM, WDT
Number of I/O 41
Program Memory Size 512KB (256K x 16)
Program Memory Type FLASH
RAM Size 50K x 16
Supply Voltage 1.14 V ~ 3.47 V
Data Converters A/D 14x12b, D/A 3x12b
Oscillator Type External
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 100-TQFP Exposed Pad
Manufacturer Package 100-HTQFP (14x14)
Win Source Part Number 797526-TMS320F28075PZPS
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320F28075
Introduction Date October 23, 2014
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320F28075PZPS CAD Model

Description

Product Overview: TMS320F28075PZPS

The TMS320F28075PZPS is a high-performance microcontroller unit (MCU) from Texas Instruments, designed specifically for industrial control systems. This device is part of the C2000™ 32-bit microcontroller family, which is renowned for its processing power and real-time control capabilities. The TMS320F28075PZPS is ideal for applications requiring precise motor control, digital power conversion, and sophisticated algorithm execution in real-time environments.

Key Features

  • High-Performance CPU: The core of the TMS320F28075PZPS is a 32-bit CPU (C28x) running at a clock speed of up to 200 MHz, providing the computational power needed for advanced control algorithms.
  • Memory: It comes with integrated memory including 256KB of flash memory, 100KB of RAM, enhancing performance for complex operations.
  • Robust Control Peripherals: Equipped with multiple advanced peripherals such as PWM modules, analog-to-digital converters (ADCs), and capture modules, this MCU facilitates precise control over a wide range of electronic components.
  • Digital Signal Processing: The inclusion of a floating-point unit (FPU) and a Viterbi Complex Math Unit (VCU-II) allows for efficient digital signal processing, making it suitable for fast Fourier transforms (FFTs) and complex arithmetic operations.
  • Connectivity: It supports a variety of communication protocols, including CAN, SPI, I2C, and UART, ensuring versatile connectivity options for different industrial applications.
  • Enhanced Safety Features: The MCU includes safety features like error correction code (ECC), a parity on peripheral memories, and a CPU watchdog timer to ensure reliable operation in critical systems.

Applications

The TMS320F28075PZPS MCU is designed for a range of applications within the industrial sector. It is particularly well-suited for:

  • Motor control (AC Induction, Brushless DC, Permanent Magnet Synchronous Motors, Stepper)
  • Digital power supplies
  • Inverters and converters
  • Renewable energy systems (solar inverters, wind turbines)
  • Industrial automation and robotics

Texas Instruments' TMS320F28075PZPS MCU combines speed, precision, and versatility, making it an excellent choice for engineers looking to develop sophisticated control systems with demanding performance requirements.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.6986 $53.0958
7+ $14.5219 $101.6533
11+ $14.0681 $154.7491
15+ $13.6143 $204.2145
19+ $13.1605 $250.0495
26+ $11.7991 $306.7766
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess