EN
  • EN
  • DE

ESD351DPYR

Part No ESD351DPYR
Manufacturer Texas Instruments
Catalog TVS - Diodes
Description TVS DIODE 3.6VWM 6.5VC 2X1SON  /  6.5V Clamp 16A Ipp Tvs Diode Surface Mount 2-X1SON (1x.60)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Texas Instruments
Package Tape & Reel
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 3.6V
Voltage - Breakdown (Min) 4.5V
Voltage - Clamping (Max) @ Ipp 6.5V
Current - Peak Pulse (10/1000µs) 16A
Power - Peak Pulse 36W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 1.8pF @ 1MHz
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 0402 (1006 Metric)
Supplier Device Package 2-X1SON (1x.60)
Base Product Number ESD351
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names ESD351DPYR-ND,296-51109-6,296-51109-1,296-51109-2
Standard Package 10,000
Win Source Part Number 1108974-ESD351DPYR
Ultra Librarian 3D Model Ultra Librarian ESD351DPYR CAD Model

Description

Product Overview: ESD351DPYR by Texas Instruments

The ESD351DPYR is a state-of-the-art ESD protection device designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This compact and robust component is engineered to safeguard high-speed interfaces from electrostatic discharge (ESD) and other voltage-induced transient events. The ESD351DPYR is an essential component for modern electronic systems that require reliable protection to maintain integrity and functionality.

Key Features

  • ESD Protection: The ESD351DPYR offers exceptional ESD protection, capable of withstanding ESD strikes up to ±12kV (IEC 61000-4-2, contact discharge) and ±15kV (IEC 61000-4-2, air-gap discharge), ensuring the safety of sensitive circuitry.
  • Low Capacitance: With an ultra-low dynamic resistance and a capacitance of only 0.35 pF (typical), this device is ideal for protecting high-speed data lines without compromising signal integrity.
  • Small Footprint: The compact DRY package measures just 0.6 mm x 1.0 mm, making it suitable for space-constrained applications.
  • Application Versatility: The ESD351DPYR is designed to protect a variety of interfaces, including USB 2.0, HDMI, DisplayPort, and Thunderbolt, making it a versatile choice for a range of electronic devices.

Applications

The ESD351DPYR is ideal for a wide range of applications where ESD protection is critical. It is particularly well-suited for:

  • Consumer electronics such as smartphones, tablets, and laptops
  • Telecommunication equipment
  • Portable medical devices
  • Industrial controls and automation systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the ESD351DPYR is no exception. It is manufactured using advanced processes to ensure high performance and durability over a wide temperature range. Users can trust this component to provide consistent, long-term ESD protection for their electronic systems.

For designers and engineers looking to enhance the resilience of their high-speed data interfaces against electrostatic threats, the ESD351DPYR from Texas Instruments offers a reliable, high-performance solution in a miniature package.

You May Also Be Interested in

General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2393 $50.2530
510+ $0.1964 $100.1640
790+ $0.1902 $150.2580
1,090+ $0.1841 $200.6690
1,405+ $0.1780 $250.0900
1,885+ $0.1595 $300.6575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 158,826 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess