EN
  • EN
  • DE

EMB1428QSQ/NOPB

Part No EMB1428QSQ/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT BAL LI-ION 1-7C 48WQFN / Battery Battery Balancer IC Lithium Ion 48-WQFN (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Function Battery Balancer
Battery Chemistry Lithium Ion
Number of Cells 1 ~ 7
Interface SPI
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 48-WFQFN Exposed Pad
Supplier Device Package 48-WQFN (7x7)
Base Product Number EMB1428
Standard Package 1,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 847629-EMB1428QSQ/NOPB
Ultra Librarian 3D Model Ultra Librarian EMB1428QSQ/NOPB CAD Model

Description

The EMB1428QSQ/NOPB is a state-of-the-art integrated circuit from Texas Instruments, renowned for its high performance and reliability in a wide range of applications. This advanced device is specifically designed to meet the rigorous demands of modern electronic systems, providing a robust and efficient solution for designers and engineers.

Key Features

  • High Integration: The EMB1428QSQ/NOPB integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design process.
  • Power Efficiency: With its power-saving features, this IC helps to extend the battery life of portable devices and reduces power consumption in stationary applications.
  • Advanced Technology: Built using cutting-edge semiconductor technology, the EMB1428QSQ/NOPB offers improved performance and reduced size compared to previous generations.
  • Robust Design: The device is designed to withstand harsh environments and is capable of operating under a wide range of temperatures, making it suitable for industrial and automotive applications.

Applications

The versatility of the EMB1428QSQ/NOPB makes it an ideal choice for a multitude of applications, including:

  • Automotive systems
  • Industrial automation
  • Power management solutions
  • Portable electronics
  • Telecommunications infrastructure

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The EMB1428QSQ/NOPB is no exception, undergoing rigorous testing and quality control measures to ensure it meets the highest standards of performance and reliability.

Environmental Compliance

The EMB1428QSQ/NOPB is designed with environmental considerations in mind. It complies with RoHS directives, ensuring that it is free from hazardous substances and is suitable for use in environmentally sensitive applications.

For detailed specifications, technical documentation, and support resources, customers can visit the Texas Instruments website or contact their local sales representative.

You May Also Be Interested in

Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $6.5980
Texas Instruments
BATTERY FUEL GAUGE WITH INTEGRAT
Lowest to $4.7602
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $29.1045
Texas Instruments
SINGLE-CELL BATTERY FUEL GAUGE W
Lowest to $1.2515
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5185
Texas Instruments
IC BATT PROT LI-ION 2-4CEL 8WSON
Need more? Email Us
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8058
Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.3158 $58.2106
13+ $7.7895 $101.2635
20+ $7.5264 $150.5280
29+ $7.0001 $203.0029
38+ $6.7369 $256.0022
47+ $6.4737 $304.2639
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,570 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess