The ADM211ARSZ is a high-speed, 5V-powered RS-232 transceiver from Analog Devices Inc. that is designed to operate with data rates up to 230 kbps. This product is ideal for applications that require reliable communication over RS-232 protocol, such as data acquisition systems, point-of-sale (POS) terminals, and industrial control systems.
Key Features
- Interface Type: RS-232
- Data Rate: Up to 230 kbps
- Operating Voltage: 5V
- Number of Drivers/Receivers: 4/5
- ESD Protection: ±15kV on RS-232 input/output lines
- Low Power Shutdown: Yes
- Package: 28-SOIC
The ADM211ARSZ features a robust ESD protection system, which guards the RS-232 input/output lines against electrostatic discharges up to ±15kV, ensuring the longevity and reliability of the device in harsh environments. It also includes a low power shutdown mode that reduces the power consumption of the device when not in use, making it an energy-efficient choice for battery-powered applications.
Applications
- Data Communication Systems
- Point-of-Sale (POS) Systems
- Industrial Control Systems
- Peripheral Connectivity
The ADM211ARSZ is offered in a 28-SOIC package, which is conducive for space-constrained applications while still providing adequate pin spacing for ease of PCB layout and soldering. Its four drivers and five receivers enable the ADM211ARSZ to interface with multiple RS-232 ports simultaneously, making it a versatile solution for complex communication tasks.
Analog Devices Inc. is renowned for its high-quality components that are designed to perform reliably in the most demanding conditions. The ADM211ARSZ is no exception, providing a blend of performance, protection, and power efficiency, making it a top choice for designers and engineers looking for a dependable RS-232 transceiver solution.