EN
  • EN
  • DE

BQ20Z60DBT-R1

Part No BQ20Z60DBT-R1
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC GAS GAUGE W/IMP TRACK 30TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Battery Battery Monitor IC Lithium Ion/Polymer 30-TSSOP
Manufacturer Texas Instruments
Series Impedance Track™
Package Tube
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 30-TFSOP (0.173", 4.40mm Width)
Case / Package 30-TSSOP
Family Name BQ20Z60
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-25604-5, -BQ20Z60DBT-R1-NDR, -296-25604-5-ND, -296-25604-5, -BQ20Z60DBT
Quantity per package 60
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 864484-BQ20Z60DBT-R1
Ultra Librarian 3D Model Ultra Librarian BQ20Z60DBT-R1 CAD Model

Description

Product Overview: Texas Instruments BQ20Z60DBT-R1

The BQ20Z60DBT-R1 is a sophisticated battery pack manager from Texas Instruments, designed to cater to the needs of modern portable applications. This high-performance integrated circuit (IC) is specifically tailored for managing and monitoring multi-cell Lithium-ion (Li-ion) and Lithium-polymer (Li-poly) battery packs, ensuring safe operation and optimal performance through its advanced feature set.

At the core of the BQ20Z60DBT-R1 is an array of precise measurement systems. It incorporates voltage, current, and temperature monitoring capabilities, which are essential in maintaining the health and longevity of the battery pack. The device utilizes a high-accuracy analog-to-digital converter (ADC) to ensure precise readings, which are critical for accurate capacity calculation and energy monitoring.

The BQ20Z60DBT-R1 also features an integrated impedance track algorithm. This proprietary technology from Texas Instruments allows the device to provide highly accurate state-of-charge (SOC) estimations, which are crucial for user experience and the reliable operation of the portable device it powers. By keeping track of the battery's charge level, the BQ20Z60DBT-R1 can prevent deep discharge cycles that might otherwise shorten the battery's lifespan.

In addition to its monitoring capabilities, the BQ20Z60DBT-R1 offers a range of protection features. It ensures the safety of the battery pack by providing over-voltage, under-voltage, over-current, and over-temperature protections. These safeguards help to prevent damage to the battery and the device it powers, contributing to overall system reliability.

For ease of integration, the BQ20Z60DBT-R1 supports the System Management Bus (SMBus) communication protocol, allowing for seamless communication with the host device's processor. This feature enables the host to access real-time data on battery status and to execute battery management commands efficiently.

Designed with flexibility in mind, the BQ20Z60DBT-R1 is an ideal solution for a wide range of portable electronics such as laptops, smartphones, and power tools. Its compact form factor and comprehensive feature set make it a top choice for designers seeking a reliable and efficient battery management solution.

Overall, the BQ20Z60DBT-R1 from Texas Instruments stands out as an advanced battery management IC that ensures safe, efficient, and intelligent operation of modern portable devices' battery packs.

You May Also Be Interested in

Texas Instruments
IC ADV BATTERY MONITOR 8-TSSOP
Lowest to $1.5480
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $0.3361
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 20-Pin TSSOP T/R / IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $23.4727
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $1.2513
Texas Instruments
THREE-OR FOUR-CELL LITHIUM-ION PROTECTOR CIRCUIT
Lowest to $0.5240
Texas Instruments
IC LI+ CHARGER FRONT END 12SON
Lowest to $0.8423
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $12.2173
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $6.9872
Texas Instruments
IC BATTERY PWR MONITOR 8-SOIC
Lowest to $28.0306

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.3111 $53.2444
10+ $10.9220 $109.2200
15+ $10.5807 $158.7105
20+ $10.2394 $204.7880
26+ $9.8980 $257.3480
34+ $8.8741 $301.7194
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 59 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess