EN
  • EN
  • DE

DS99R124QSQX/NOPB

Part No DS99R124QSQX/NOPB
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description IC DESERIALIZER 18BIT 48WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Serializers, Deserializers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Function Deserializer
Data Rate 1.2Gbps
Input Type FPD-Link II, LVDS
Output Type FPD-Link, LVDS
Number of Inputs 1
Number of Outputs 4
Voltage - Supply 1.71V ~ 1.89V, 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 48-WFQFN Exposed Pad
Supplier Device Package 48-WQFN (7x7)
Base Product Number DS99R124
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 869662-DS99R124QSQX/NOPB
Ultra Librarian 3D Model Ultra Librarian DS99R124QSQX/NOPB CAD Model

Description

Product Overview: DS99R124QSQX/NOPB

The DS99R124QSQX/NOPB is a high-performance serializer manufactured by Texas Instruments, designed to meet the rigorous demands of automotive and industrial video applications. This advanced component is part of the Channel Link III series and features a robust set of capabilities that make it an essential part of any high-speed data communication system.

Key Features:

  • High-Speed Data Transmission: The DS99R124QSQX/NOPB is capable of serializing parallel RGB video data, which it then transmits over a single differential pair. This can significantly reduce the cable size and weight in automotive applications, which is crucial for performance and fuel efficiency.
  • Compatibility: It is designed to interface with FPD-Link III deserializers, providing a complete solution for transmitting high-definition video and additional data with ease.
  • Embedded Control Channel: This serializer incorporates an embedded bidirectional control channel which operates concurrently with video data. This allows for real-time control and communication without the need for additional wires or cables.
  • Robust Design: With an operating temperature range suitable for harsh environments, the DS99R124QSQX/NOPB is built to withstand the conditions typical of automotive and industrial settings.

Applications:

Due to its high-speed capabilities and robust design, the DS99R124QSQX/NOPB is ideal for a range of applications, including:

  • Automotive infotainment and driver assistance systems
  • Navigation and rear-seat entertainment
  • Industrial video processing and transmission
  • High-resolution digital signage

Quality and Reliability:

Texas Instruments is known for its commitment to quality, and the DS99R124QSQX/NOPB is no exception. It is designed to meet or exceed the stringent automotive industry standards for reliability and performance, ensuring a long operational life and consistent functionality.

Environmental Considerations:

The NOPB designation indicates that this product is offered in a lead-free package, aligning with environmental directives and regulations such as RoHS. This makes the DS99R124QSQX/NOPB not only a high-performing choice but also an environmentally conscious one.

Overall, the DS99R124QSQX/NOPB from Texas Instruments represents a blend of advanced technology, reliability, and environmental consideration, making it a superior choice for designers and engineers looking to integrate high-speed video serialization into their applications.

You May Also Be Interested in

Maxim Integrated
IC GMSL SERIALIZER QFN
Lowest to $17.4708
THine Electronics, Inc.
IC XMITTER LVDS 24B CLR 56TSSOP
Lowest to $2.2153
Texas Instruments
1.2Gbps Serializer 24 Input 1 Output 48-WQFN (7x7)
Lowest to $18.3805
National Semiconductor (TI)
2.97Gbps Serializer 4 Input 1 Output 48-WQFN (7x7)
Need more? Email Us
Maxim Integrated
1Mbps Serializer Input Output 24-TQFN (4x4)
Lowest to $3.8181
Maxim Integrated
1.5Gbps Serializer 16 Input 1 Output 32-TQFN (5x5)
Lowest to $11.1026
Texas Instruments
1Mbps Serializer 8 Input 1 Output 28-HTSSOP
Lowest to $4.8460
National Semiconductor (TI)
LINE RECEIVER, 7 FUNC, 7 RCVR, C
Need more? Email Us
Maxim Integrated
Input Output
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess