EN
  • EN
  • DE

ICM7211AIQH+TD

Part No ICM7211AIQH+TD
Manufacturer Maxim Integrated
Catalog PMIC - Display Drivers
Description IC DRVR 7 SEGMNT 4 DIGIT 44PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Display Type LCD
Configuration 7 Segment
Interface BCD
Digits or Characters 4 Digits
Current - Supply 10 µA
Voltage - Supply 3V ~ 6V
Temperature Range - Operating -20°C ~ 85°C
Mounting Type Surface Mount
Package / Case 44-LCC (J-Lead)
Supplier Device Package 44-PLCC (16.59x16.59)
Base Product Number ICM7211
Standard Package 500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1013511-ICM7211AIQH+TD
Ultra Librarian 3D Model Ultra Librarian ICM7211AIQH+TD CAD Model

Description

Maxim Integrated ICM7211AIQH+TD Display Driver

The ICM7211AIQH+TD from Maxim Integrated is a versatile and robust 4-digit, LCD display driver designed to simplify the interface between a microprocessor and a numeric LCD display. This compact and efficient component is ideal for applications that require clear and accurate numeric displays, such as handheld meters, industrial controllers, and consumer electronics.

The device is capable of driving a simple multiplexed 4-digit, 7-segment LCD with minimal external components, which makes it an excellent choice for designers looking to reduce board space and power consumption. The ICM7211AIQH+TD operates on a single 3V to 6V power supply, ensuring compatibility with a wide range of systems and power configurations.

One of the key features of this display driver is its built-in character set, which supports not only the standard 0-9 digits but also additional characters such as A-F for hexadecimal representation, making it suitable for a broad array of applications that require alphanumeric data display. The device also includes a blanking control input that allows for power savings by blanking the display whenever it is not needed.

The ICM7211AIQH+TD offers an interface that is both straightforward and flexible. It is designed with an SPI/I2C compatible serial interface, enabling easy communication with most microprocessors or microcontrollers. This simplifies the design process and allows for quick integration into existing systems.

Maxim Integrated has packaged the ICM7211AIQH+TD in a 44-pin PLCC (Plastic Leaded Chip Carrier) package, which provides a reliable connection and is suitable for both surface mount technology (SMT) and through-hole PCB designs. The device's temperature range of -40°C to +85°C ensures reliable operation in a variety of environmental conditions.

Overall, the ICM7211AIQH+TD is a high-quality, reliable solution for driving LCD displays. Its ease of use, combined with Maxim Integrated's reputation for quality, makes it an excellent choice for engineers and designers looking to enhance the user interface of their products.

You May Also Be Interested in

ON Semiconductor
LCD Driver 100-TQFP (14x14)
Need more? Email Us
Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us
NXP / Nexperia
Driver
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 8 DIGIT 24SOIC / LED Driver 24-SOIC
Lowest to $31.2813
Maxim Integrated
IC DRVR 7 SEGMENT 4 DIGIT 40DIP
Need more? Email Us
Rohm Semiconductor
IC DRVR 196 SEGMENT 64VQFP
Lowest to $9.8688
Rohm Semiconductor
LCD Driver VQFN024V4040
Lowest to $1.7724
Raio
3V~3.6V LQFP-100(14x14) Display Drivers RoHS
Lowest to $13.0971
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess