EN
  • EN
  • DE

DS96F172MJ/883

Part No DS96F172MJ/883
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description EIA-485/EIA-422 QUAD DIFFERENTIA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Tube
Product Status Active
Type Driver
Protocol RS422, RS485
Number of Drivers/Receivers 4/0
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case 16-CDIP (0.300", 7.62mm)
Supplier Device Package 16-CDIP
Standard Package 1 pcs
MSL Level Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 587077-DS96F172MJ/883
Ultra Librarian 3D Model Ultra Librarian DS96F172MJ/883 CAD Model

Description

Product Overview: DS96F172MJ/883

The DS96F172MJ/883 is a highly reliable integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This particular component is part of Texas Instruments' military-grade product offerings, designed to meet the stringent requirements of military and aerospace applications. Known for its robust performance and durability, the DS96F172MJ/883 is a testament to Texas Instruments' commitment to quality and excellence.

Key Features

  • Military Specifications: The DS96F172MJ/883 adheres to the MIL-STD-883 standard, ensuring it can withstand the harsh conditions of military environments, including extreme temperatures, vibrations, and shock.
  • High-Speed Operation: This product is designed for high-speed digital applications, offering fast and reliable data processing capabilities that are critical in defense and aerospace systems.
  • Durability: With its robust construction, the DS96F172MJ/883 is built to last and perform consistently over a long operational life, even under strenuous use.
  • Compatibility: Texas Instruments ensures that this component is compatible with various military-grade systems, making it a versatile choice for integration into a wide range of applications.

Applications

The DS96F172MJ/883 is suited for a variety of high-reliability applications, including:

  • Avionics and aerospace instrumentation
  • Communication systems
  • Guidance and navigation systems
  • Defense-related electronics
  • Other mission-critical applications where failure is not an option

Quality Assurance

Texas Instruments is committed to providing products that meet the highest standards of quality and reliability. Each DS96F172MJ/883 unit undergoes rigorous testing to ensure it meets the requirements of the MIL-STD-883 standard. Customers can trust Texas Instruments for components that deliver consistent performance, even in the most demanding conditions.

Conclusion

The DS96F172MJ/883 from Texas Instruments stands out as a superior choice for military and aerospace electronics, where reliability, durability, and performance are non-negotiable. With its adherence to military specifications and Texas Instruments' reputation for quality, this product is an excellent investment for any high-stakes application.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $66.7499 $66.7499
2+ $54.7692 $109.5384
3+ $53.0577 $159.1731
4+ $51.3461 $205.3844
6+ $49.6346 $297.8076
7+ $44.5000 $311.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess