EN
  • EN
  • DE

DS92LV2411SQE/NOPB

Part No DS92LV2411SQE/NOPB
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description 5 to 50 MHz 24-Bit Channel Link II Serializer And Deserializer
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Function Serializer
Data Rate 1.2Gbps
Input Type Channel Link II (LVCMOS)
Output Type Channel Link II (CML)
Number of Inputs 24
Number of Outputs 1
Operating Supply Voltage 1.71 V ~ 1.89 V, 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 48-WFQFN Exposed Pad
Manufacturer Package 48-WQFN (7x7)
Win Source Part Number 1169733-DS92LV2411SQE/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name DS92LV2411
Introduction Date May 25, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian DS92LV2411SQE/NOPB CAD Model

Description

Product Overview: DS92LV2411SQE/NOPB

The DS92LV2411SQE/NOPB is a robust, high-speed serializer and deserializer (SerDes) component from Texas Instruments, designed for automotive and industrial applications. This device is part of TI's high-performance interface range, offering a reliable solution for data transmission over a single differential line. It is particularly well-suited for applications where high data rates and integrity are imperative, such as in camera systems, radar and LiDAR, satellite communications, and high-speed data acquisition systems.

Key Features

  • High-Speed Data Transmission: The DS92LV2411SQE/NOPB supports data rates up to 1.5 Gbps, facilitating rapid data transfer between devices.
  • LVDS Interface: It employs Low-Voltage Differential Signaling (LVDS) technology, which minimizes electromagnetic interference (EMI) and power consumption while maximizing data throughput.
  • Robust Signal Integrity: The SerDes includes equalization, de-emphasis, and other signal conditioning features to ensure data integrity over long cable lengths and through challenging electrical environments.
  • Automotive-Qualified: This product is AEC-Q100 qualified, meaning it meets the stringent requirements of automotive applications, ensuring reliability and performance under extreme conditions.
  • Power Management: The device includes power-down and sleep modes for improved power management, making it suitable for battery-powered or energy-sensitive systems.
  • Easy Integration: The compact LLP-48 package and a simple interface allow for easy integration into existing designs without significant redesign.

Applications

  • Automotive camera and sensor systems
  • Industrial video and imaging
  • High-speed data acquisition and processing
  • Telecommunications infrastructure
  • Medical imaging equipment

The DS92LV2411SQE/NOPB stands out for its ability to maintain signal integrity over long distances and its resilience to harsh environments, making it an ideal choice for designers looking to develop high-reliability systems. With Texas Instruments' commitment to quality and long-term support, this SerDes component represents a dependable and efficient solution for high-speed data communication challenges.

You May Also Be Interested in

Maxim Integrated
IC SERIALIZER LVDS 27BIT 48-LQFP
Lowest to $19.7911
THine Electronics, Inc.
IC XMITTER LVDS 24B CLR 56TSSOP
Lowest to $2.2153
Maxim Integrated
1.5Gbps Serializer 16 Input 1 Output 32-TQFN (5x5)
Lowest to $11.1026
Maxim Integrated
IC SERIALIZER LVDS 48LQFP
Lowest to $17.4627
Analog Devices Inc.
IC
Lowest to $19.0596
National Semiconductor (TI)
2.97Gbps Serializer 4 Input 1 Output 48-WQFN (7x7)
Need more? Email Us
National Semiconductor (TI)
LINE RECEIVER, 7 FUNC, 7 RCVR, C
Need more? Email Us
Maxim Integrated
1Mbps Serializer Input Output 24-TQFN (4x4)
Lowest to $3.8181
Maxim Integrated
IC SERIALIZER LVDS 44TQFN
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.5254 $61.5762
6+ $16.8414 $101.0484
10+ $16.3151 $163.1510
13+ $15.7888 $205.2544
17+ $15.2625 $259.4625
22+ $13.6836 $301.0392
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 250 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess