EN
  • EN
  • DE

DS92LV090A

Part No DS92LV090A
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description 9 Channel Bus LVDS Transceiver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1169717-DS92LV090A
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS92LV090A CAD Model

Description

Introducing the DS92LV090A from Texas Instruments

The DS92LV090A is a cutting-edge, high-performance Bus LVDS (BLVDS) Serializer/Deserializer (SerDes) designed and manufactured by the renowned Texas Instruments. This product is specifically engineered to meet the demanding requirements of high-speed data transmission systems, offering a robust and efficient solution for a variety of applications.

At the heart of the DS92LV090A lies its ability to serialize and deserialize data at impressive speeds, making it an ideal choice for applications that require fast and reliable data transfer. The device supports a wide data bandwidth, which ensures that it can handle the increasingly high data rates required by modern communication and processing systems.

One of the key features of the DS92LV090A is its low-voltage differential signaling technology. This technology not only minimizes power consumption but also reduces the electromagnetic interference (EMI) often associated with high-speed data transmission. As a result, it is possible to achieve a cleaner signal and more reliable performance, even in electrically noisy environments.

The DS92LV090A is also designed with flexibility in mind. It is compatible with a range of data rates and offers programmable edge triggers, which allow it to be easily integrated into various system architectures. Furthermore, its small form factor and surface-mount package make it suitable for use in space-constrained applications, such as embedded systems, telecommunications equipment, and industrial control units.

Texas Instruments has equipped the DS92LV090A with additional features to enhance its performance and reliability. These include built-in self-test capabilities, hot-plug protection, and pre-emphasis and equalization functions. These functions help to maintain signal integrity over extended cable lengths and through connectors, which is critical for maintaining high data integrity in complex systems.

In summary, the DS92LV090A from Texas Instruments represents a powerful solution for high-speed data transmission challenges. Its combination of speed, efficiency, and flexibility makes it an excellent choice for designers and engineers looking to create advanced communication systems, while its robust design ensures long-term reliability in a wide range of operating conditions.

You May Also Be Interested in

DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.5976 $57.9880
11+ $9.5160 $104.6760
17+ $9.2187 $156.7179
23+ $8.9213 $205.1899
29+ $8.6239 $250.0931
39+ $7.7318 $301.5402
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess