EN
  • EN
  • DE

DS92LV040ATLQAX/NOPB

Part No DS92LV040ATLQAX/NOPB
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 4/4 44WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features 4/4 Transceiver Half LVDS 44-WQFN (7x7)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 44-WFQFN Exposed Pad
Case / Package 44-WQFN (7x7)
Family Name DS92LV040
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Other Part Number DS92LV040ATLQAX/NOPB-ND, -296-37352-1-ND, -DS92LV040ATLQAX/NOPB-ND, 296-37352-2, 296-37352-1, 296-37352-6
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917499-DS92LV040ATLQAX/NOPB
Ultra Librarian 3D Model Ultra Librarian DS92LV040ATLQAX/NOPB CAD Model

Description

Product Overview: DS92LV040ATLQAX/NOPB

The DS92LV040ATLQAX/NOPB is a high-performance, low-voltage differential signaling (LVDS) quad CMOS differential line driver designed for applications requiring high data rates and minimal electromagnetic interference (EMI). This device is part of Texas Instruments' extensive interface portfolio and is particularly suited for point-to-point baseband data transmission over controlled impedance media of approximately 100 ohms. The DS92LV040ATLQAX/NOPB is ideal for demanding applications in telecom, computing, networking, and industrial markets.

Key Features

  • High Data Rates: Capable of transmitting data at speeds up to 400 Mbps, this line driver is well-suited for high-speed data transfer requirements.
  • Low Voltage Operation: Designed to operate at a 3.3V supply voltage, this device ensures reduced power consumption without compromising performance.
  • Reduced EMI: The LVDS technology used in the DS92LV040ATLQAX/NOPB minimizes EMI, which is critical in noise-sensitive electronic applications.
  • Bus-Pin ESD Protection: The device features a robust electrostatic discharge (ESD) protection circuitry on the bus pins, enhancing its durability and reliability in harsh environments.
  • Flow-Through Pinout: The flow-through design simplifies PCB layout and reduces signal crosstalk by separating input and output pins.
  • Industrial Temperature Range: With an operating temperature range of -40°C to +85°C, this line driver can reliably function in a wide range of environmental conditions.

Applications

  • High-speed data communication for networking equipment
  • Point-to-point baseband data transmission
  • Backplane interconnects
  • Cable extenders and repeaters
  • Industrial control systems

The DS92LV040ATLQAX/NOPB is available in a compact, surface-mount LQFP-48 package, making it suitable for space-constrained applications. Its combination of high-speed data transfer, low power operation, and ESD protection makes it a reliable choice for designers looking to improve data transmission efficiency while maintaining signal integrity. Manufactured by Texas Instruments, a leader in semiconductor solutions, this product is guaranteed to meet the highest quality and performance standards.

You May Also Be Interested in

Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.9553 $55.8212
9+ $11.4505 $103.0545
14+ $11.0927 $155.2978
19+ $10.7349 $203.9631
25+ $10.3771 $259.4275
33+ $9.3036 $307.0188
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,890 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess