EN
  • EN
  • DE

DS90UR916QSQ/NOPB

Part No DS90UR916QSQ/NOPB
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description IC SER/DESER 60WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Deserializer
Data Rate 1.82Gbps
Input Type FPD-Link II, LVDS
Output Type LVCMOS
Number of Inputs 1
Number of Outputs 24
Supply Voltage - Operating 1.71 V to 1.89 V, 3 V to 3.6 V
Temperature Range - Operating -40°C to 105°C (TA)
Mounting SMD (SMT)
Case / Package 60-WQFN (9x9)
Win Source Part Number 1035082-DS90UR916QSQ/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS90UR916QSQ/NOPB CAD Model

Description

The DS90UR916QSQ/NOPB is a state-of-the-art serializer from Texas Instruments, designed to provide a robust and efficient solution for high-speed data transmission over a single differential pair. This product is part of the FPD-Link III family, which is renowned for its ability to transmit high-definition video and data streams in automotive and industrial applications.

Key Features

  • High-Speed Data Transfer: The DS90UR916QSQ/NOPB supports high-speed data transfer rates, making it suitable for demanding applications that require quick and reliable data transmission.
  • Single Differential Pair: Utilizing a single differential pair for data transmission simplifies the design and reduces the cost of cabling and connectors, which is especially beneficial in automotive environments.
  • Robust Against Interference: This serializer is engineered to be highly resistant to electromagnetic interference (EMI), ensuring consistent performance in environments with significant electrical noise.
  • Adaptive Equalization: The built-in adaptive equalization feature enhances signal integrity over long cable distances, making it ideal for applications that require extended reach without signal degradation.

Applications

The DS90UR916QSQ/NOPB is particularly well-suited for a variety of applications, including:

  • Automotive infotainment and driver assistance systems
  • High-resolution digital video cameras
  • Industrial machine vision systems
  • Medical imaging devices

Quality and Reliability

Texas Instruments is committed to providing high-quality, reliable components. The DS90UR916QSQ/NOPB is no exception, as it is designed to meet the stringent requirements of the automotive industry, including extended temperature ranges and long-term reliability. This product is available in a compact, surface-mount package that is both RoHS compliant and lead-free, ensuring it meets current environmental standards.

Ordering Information

The DS90UR916QSQ/NOPB is available for order now. For more information on pricing and availability, or to request samples, please visit the Texas Instruments website or contact your local Texas Instruments distributor.

You May Also Be Interested in

Maxim Integrated
DC-BALANCED 21-BIT SERIALIZER
Lowest to $14.4548
Analog Devices Inc.
GMSL2/1 TUNNELING QUAD DESERIALI
Lowest to $31.8364
National Semiconductor (TI)
1 FUNC, 1 DRIVER, PDSO28
Lowest to $7.7119
Maxim Integrated
SDH/SONET 4:1 SERIALIZER
Need more? Email Us
Maxim Integrated
10-BIT BUS LVDS SERIALIZER
Lowest to $26.9159
National Semiconductor (TI)
DS99R124AQ-Q1 5 - 43 MHZ 18-BIT
Lowest to $15.7011
Maxim Integrated
IC GMSL SERIALIZER QFN
Lowest to $17.4708
Texas Instruments
1.2Gbps Serializer 24 Input 1 Output 48-WQFN (7x7)
Lowest to $18.3805
Maxim Integrated
Input Output
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess