EN
  • EN
  • DE

DS90UR903QSQX/NOPB

Part No DS90UR903QSQX/NOPB
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description IC SERIALIZER 10-43MHZ 40WQFN / 903Mbps Serializer 21 Input 1 Output 40-WQFN (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Serializers, Deserializers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Function Serializer
Data Rate 903Mbps
Input Type LVCMOS
Output Type FPD-Link II, LVDS
Number of Inputs 21
Number of Outputs 1
Voltage - Supply 1.71V ~ 1.89V, 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 40-WFQFN Exposed Pad
Supplier Device Package 40-WQFN (6x6)
Base Product Number DS90UR903
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-DS90UR903QSQX/NOPB,TEXTISDS90UR903QSQX/NOPB
Standard Package 2,500
Win Source Part Number 1056247-DS90UR903QSQX/NOPB
Ultra Librarian 3D Model Ultra Librarian DS90UR903QSQX/NOPB CAD Model

Description

The DS90UR903QSQX/NOPB is a high-performance serializer from Texas Instruments, designed to meet the rigorous demands of automotive and industrial display applications. This device is part of the FPD-Link III family, which is renowned for its ability to transmit high-speed data over twisted pair cabling. The DS90UR903QSQX/NOPB is specifically engineered to convert parallel RGB video data into serialized data streams that can be transmitted over a single differential pair.

Key Features

  • High-Speed Data Transmission: Supports up to 2.5 Gbps data rate, enabling the transmission of 24-bit color depth at 60 frames per second over a single differential pair.
  • Embedded Control Channel: Utilizes a bidirectional control channel which operates at 1 Mbps, allowing for the exchange of control and handshaking signals without the need for additional wires.
  • Robust Error Detection: Incorporates CRC (Cyclic Redundancy Check) error detection and packet retry features for reliable data transmission.
  • Adaptive Equalization: Features adaptive equalization to compensate for cable loss and optimize data integrity over long cable distances.
  • Low Electromagnetic Interference (EMI): Employs a reduced swing differential signaling technique to minimize EMI, which is critical in automotive and industrial environments.
  • Automotive Grade: Designed to meet the stringent requirements of the automotive temperature range and is AEC-Q100 qualified.

Applications

The DS90UR903QSQX/NOPB is ideal for a wide range of applications where high-speed data transmission and robustness are essential. It is commonly used in:

  • Automotive infotainment and driver assistance systems
  • Navigation and rear-seat entertainment systems
  • Industrial machine vision systems and cameras
  • Advanced driver-assistance systems (ADAS) for video data transmission

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The DS90UR903QSQX/NOPB is manufactured with the highest standards, ensuring reliability and performance in even the most demanding conditions. Its robust design and advanced features make it an excellent choice for designers looking to implement high-speed data communication with a high degree of confidence.

You May Also Be Interested in

Maxim Integrated
IC GMSL SERIALIZER QFN
Lowest to $17.4708
Maxim Integrated
SDH/SONET 1:4 DESERIALIZER
Lowest to $5.1294
National Semiconductor (TI)
1 FUNC, 1 DRIVER, 1 RCVR, CMOS
Lowest to $68.0676
Maxim Integrated
SDH/SONET 4:1 SERIALIZER
Need more? Email Us
Maxim Integrated
1Mbps Serializer Input Output 24-TQFN (4x4)
Lowest to $3.8181
Texas Instruments
1.2Gbps Serializer 24 Input 1 Output 48-WQFN (7x7)
Lowest to $18.3805
Texas Instruments
1.05Gbps Serializer 21 Input 1 Output 40-WQFN (6x6)
Lowest to $10.8970
THine Electronics, Inc.
IC XMITTER LVDS 24B CLR 56TSSOP
Lowest to $2.2153
Maxim Integrated
IC SERIALIZER 2.5GBPS 67TQFN
Lowest to $52.4032

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.7439 $50.9756
10+ $10.4566 $104.5660
15+ $10.1298 $151.9470
21+ $9.8030 $205.8630
27+ $9.4763 $255.8601
36+ $8.4960 $305.8560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,593 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess