The DS90UH988RURRQ1 is a cutting-edge serializer/deserializer (SerDes) solution from Texas Instruments, designed to meet the rigorous demands of automotive and industrial applications. This high-performance product is part of the FPD-Link III family, known for its ability to transmit high-speed data and control signals over a single twisted-pair cable, simplifying connectivity and reducing system complexity and cost.
Key Features
- High-Speed Data Transmission: Supports data rates up to 150 MHz, enabling the transmission of 24-bit color depth at 1080p resolution.
- Adaptive Equalization: Integrated adaptive equalization technology enhances signal integrity over long cable distances, ensuring reliable data communication.
- Advanced Diagnostics: Features built-in diagnostics capabilities, including a bidirectional control channel, to facilitate system level diagnostics and monitoring.
- Power Efficiency: Optimized for low power consumption, making it suitable for energy-sensitive applications.
- Automotive-Qualified: Designed to meet the stringent AEC-Q100 Grade 2 qualification, ensuring robust performance in harsh automotive environments.
Applications
The DS90UH988RURRQ1 is ideal for a variety of applications that require the transmission of high-definition video and data. This includes:
- Automotive infotainment and driver assistance systems
- Navigation and rear-seat entertainment
- Industrial video and display systems
- Advanced driver-assistance systems (ADAS)
Technical Specifications
| Parameter |
Value |
| Supply Voltage |
3.3V |
| Operating Temperature |
-40°C to +105°C |
| Package Type |
WQFN-64 |
| Data Rate |
Up to 1.5 Gbps |
For designers and engineers looking for a robust and reliable SerDes solution, the DS90UH988RURRQ1 from Texas Instruments represents a premier choice, offering exceptional performance, diagnostic features, and the durability required for today's advanced automotive and industrial systems.