EN
  • EN
  • DE

DS90UH948TNKDTQ1

Part No DS90UH948TNKDTQ1
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description FPD-Link III to OpenLDI Deserializer
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel - TR
Function Deserializer
Data Rate 5.95Gbps
Input Type FPD-Link III, LVDS
Output Type LVDS
Number of Inputs 2
Number of Outputs 8
Operating Supply Voltage 1.2V, 1.8V, 3.3V
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting SMD
Package 64-WFQFN Exposed Pad
Manufacturer Package 64-WQFN (9x9)
Win Source Part Number 1169678-DS90UH948TNKDTQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name DS90UH948
Introduction Date November 12, 2014
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian DS90UH948TNKDTQ1 CAD Model

Description

Introducing the DS90UH948TNKDTQ1 from Texas Instruments

The DS90UH948TNKDTQ1 is a state-of-the-art serializer/deserializer (SerDes) solution from Texas Instruments, designed to meet the rigorous demands of automotive and industrial video applications. This innovative product is part of TI's FPD-Link III family, which is renowned for its ability to transmit high-speed data and video signals over long distances with exceptional reliability and performance.

Key Features

  • High-Speed Data Transmission: The DS90UH948TNKDTQ1 supports high-speed forward channel transmission of up to 1.5 Gbps per lane, making it ideal for moving large volumes of data and high-definition video with minimal latency.
  • Advanced Video Interface: It is compatible with a wide range of video interfaces, including HDMI 1.4 and DVI, as well as supporting 24-bit color depth and advanced pixel clocks for superior image quality.
  • Robust Error Handling: The device incorporates robust error detection and handling mechanisms, ensuring data integrity even in harsh automotive environments subjected to noise and interference.
  • Adaptive Equalization: Adaptive equalization technology allows the DS90UH948TNKDTQ1 to compensate for cable losses and optimize signal quality over long cable runs.

Automotive-Grade Reliability

The DS90UH948TNKDTQ1 is designed to meet the stringent requirements of the automotive industry. It is AEC-Q100 qualified, ensuring reliable performance under extreme temperature ranges and operational conditions typical in automotive applications. This makes it an excellent choice for infotainment systems, rear-seat entertainment, advanced driver assistance systems (ADAS), and camera sensor applications.

Easy Integration and Design Flexibility

Engineers will appreciate the ease of integration offered by the DS90UH948TNKDTQ1. Its small form factor and minimal external component requirements save space on PCBs and simplify the design process. Additionally, the device's programmable features and I2C interface provide designers with the flexibility to tailor the SerDes solution to their specific application needs.

With its combination of high-speed performance, video interface compatibility, and automotive-grade reliability, the DS90UH948TNKDTQ1 from Texas Instruments represents a leading-edge solution for next-generation video and data transmission challenges.

You May Also Be Interested in

National Semiconductor (TI)
DS92LV2421 10 TO 75 MHZ, 24-BIT
Lowest to $16.7450
Texas Instruments
IC SERIALIZER 10BIT 28-SSOP
Lowest to $15.6818
Maxim Integrated
SDH/SONET 4:1 SERIALIZER
Need more? Email Us
Maxim Integrated
IC SERIALIZER LVDS 44TQFN
Need more? Email Us
Maxim Integrated
IC GMSL SERIALIZER QFN
Lowest to $17.4708
National Semiconductor (TI)
DS99R124AQ-Q1 5 - 43 MHZ 18-BIT
Lowest to $15.7011
National Semiconductor (TI)
1 FUNC, 1 DRIVER, 1 RCVR, CMOS
Lowest to $68.0676
National Semiconductor (TI)
LINE RECEIVER, 7 FUNC, 7 RCVR, C
Need more? Email Us
Maxim Integrated
IC SERIALIZER 2.5GBPS 67TQFN
Lowest to $52.4032

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.3650 $51.8250
12+ $8.5047 $102.0564
19+ $8.2389 $156.5391
26+ $7.9731 $207.3006
33+ $7.7074 $254.3442
44+ $6.9100 $304.0400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,783 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess