EN
  • EN
  • DE

DS90UH947TRGCRQ1

Part No DS90UH947TRGCRQ1
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description 1080p OpenLDI to FPD-Link III Serializer with HDCP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel - TR
Function Serializer
Data Rate 5.95Gbps
Input Type LVDS
Output Type FPD-Link III, LVDS
Number of Inputs 8
Number of Outputs 2
Operating Supply Voltage 1.71 V ~ 1.89 V
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting SMD
Package 64-VFQFN
Manufacturer Package 64-VQFN (9x9)
Win Source Part Number 1169677-DS90UH947TRGCRQ1
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name DS90UH947
Introduction Date December 19, 2014
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian DS90UH947TRGCRQ1 CAD Model

Description

The DS90UH947TRGCRQ1 is a highly sophisticated serializer from Texas Instruments, designed to meet the rigorous demands of automotive and industrial display applications. This innovative component is part of TI's FPD-Link III family, which is renowned for its ability to transmit high-speed data and video signals over a single differential link.

Key Features:

  • High-Speed Data Transmission: The serializer is capable of converting parallel video and control data into a serialized stream that can be transmitted over twisted pair cables, supporting speeds up to 1.5 Gbps.
  • Advanced Display Support: It supports a wide range of display resolutions, including 24-bit color for Full HD (1080p) and 30-bit color for higher resolutions, making it versatile for various display technologies.
  • Robust Error Handling: The DS90UH947TRGCRQ1 incorporates error detection and handling mechanisms, ensuring high reliability and data integrity even in harsh automotive environments.
  • Adaptive Equalization: The built-in adaptive equalization feature enhances signal quality over long cable distances, optimizing performance and reducing signal degradation.

Applications:

  • Automotive infotainment and driver assistance systems
  • Navigation and rear-seat entertainment displays
  • Industrial and medical display systems

Quality and Reliability:

The DS90UH947TRGCRQ1 is designed to comply with the AEC-Q100 automotive qualification standard, ensuring its reliability and durability under extreme conditions typically encountered in automotive environments. Its robust design is also suitable for the demanding requirements of industrial applications.

Technical Specifications:

With a wide operating temperature range and a compact QFN package, the DS90UH947TRGCRQ1 is an excellent choice for designers looking for a high-performance serializer that can withstand the rigors of automotive and industrial use. The device also features I2C for advanced configuration and diagnostics, HDCP 1.4 encryption for secure data transmission, and is compatible with various video interfaces, including MIPI-CSI2.

For more detailed technical specifications, application notes, and support documentation, visit the Texas Instruments website or consult the DS90UH947TRGCRQ1 datasheet.

You May Also Be Interested in

National Semiconductor (TI)
1 FUNC, 1 DRIVER, PDSO28
Lowest to $7.7119
Maxim Integrated
IC GMSL SERIALIZER QFN
Lowest to $17.4708
Maxim Integrated
IC SERIALIZER LVDS 48LQFP
Lowest to $17.4627
Maxim Integrated
SDH/SONET 1:4 DESERIALIZER
Lowest to $5.1294
National Semiconductor (TI)
1 FUNC, 1 DRIVER, 1 RCVR, CMOS
Lowest to $68.0676
Analog Devices Inc.
GMSL2/1 TUNNELING QUAD DESERIALI
Lowest to $31.8364
Maxim Integrated
DESERIALIZER WITH LVDS OUTPUTS
Lowest to $14.6893
THine Electronics, Inc.
IC XMITTER LVDS 24B CLR 56TSSOP
Lowest to $2.2153
Maxim Integrated
SDH/SONET 4:1 SERIALIZER
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.3910 $57.5640
9+ $11.8080 $106.2720
14+ $11.4390 $160.1460
19+ $11.0700 $210.3300
24+ $10.7010 $256.8240
32+ $9.5940 $307.0080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,860 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess