EN
  • EN
  • DE

DS90UH947NTRGCRQ1

Part No DS90UH947NTRGCRQ1
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description 1080P LVDS TO CML SERIALIZER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000424-DS90UH947NTRGCRQ1
Win Source Part Number Cross
Manufacturer Integrated Circuits (ICs) Interface Serializers, Deserializers
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Operating Temperature -40°C ~ 105°C (TA)
Voltage - Supply 1.045V ~ 1.155V, 1.71V ~ 1.89V, 3.135V ~ 3.465V
Mounting Type Surface Mount
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-VQFN (9x9)
Ultra Librarian 3D Model Ultra Librarian DS90UH947NTRGCRQ1 CAD Model

Description

Product Overview: DS90UH947NTRGCRQ1

The DS90UH947NTRGCRQ1 is a state-of-the-art serializer from Texas Instruments, designed to efficiently convert parallel video and audio data into a serialized FPD-Link III interface. This product is part of TI's extensive portfolio of automotive infotainment solutions and is specifically engineered to meet the rigorous demands of the automotive industry.

With the ability to support high-definition (HD) video, the DS90UH947NTRGCRQ1 is ideal for applications that require the transmission of uncompressed video data over a single differential pair. This includes automotive infotainment displays, navigation systems, rear-seat entertainment, and advanced driver assistance systems (ADAS) that require high-resolution video feeds.

Key Features:

  • FPD-Link III Interface: Utilizes TI's FPD-Link III technology to ensure robust, high-speed data transmission over long distances, minimizing electromagnetic interference (EMI) and simplifying system design.
  • High-Resolution Support: Capable of supporting video resolutions up to 1080p at 60Hz or 720p/1080i at 100/120Hz, making it suitable for a wide range of high-definition video applications.
  • Integrated Audio Support: Includes an I2S audio interface for the transmission of digital audio alongside video, providing a comprehensive multimedia data transfer solution.
  • Automotive-Qualified: Meets AEC-Q100 automotive qualification standards, ensuring reliable performance under extreme conditions typical of automotive environments.
  • Adaptive Equalization: Features adaptive equalization for optimized signal integrity across various cable lengths and types, enhancing the flexibility of system design.
  • Content Protection: Supports HDCP 1.4 encryption, allowing the secure transmission of protected content.

The DS90UH947NTRGCRQ1 also includes advanced diagnostics and safety features, such as a CRC checksum for error detection and a bidirectional control channel that enables communication between the serializer and deserializer. This allows for system health monitoring and control, which is critical in safety-sensitive automotive applications.

Overall, the DS90UH947NTRGCRQ1 is a robust and versatile solution for any automotive manufacturer looking to integrate high-definition video and audio into their vehicles with minimal design complexity and maximum reliability.

You May Also Be Interested in

National Semiconductor (TI)
DS92LV2421 10 TO 75 MHZ, 24-BIT
Lowest to $16.7450
Maxim Integrated
DESERIALIZER WITH LVDS OUTPUTS
Lowest to $14.6893
National Semiconductor (TI)
DS99R124AQ-Q1 5 - 43 MHZ 18-BIT
Lowest to $15.7011
Analog Devices Inc.
IC
Lowest to $19.0596
Analog Devices Inc.
GMSL2/1 TUNNELING QUAD DESERIALI
Lowest to $31.8364
Maxim Integrated
DC-BALANCED LVDS SERIALIZER
Lowest to $6.7708
Maxim Integrated
Input Output
Lowest to $22.2053
THine Electronics, Inc.
IC XMITTER LVDS 24B CLR 56TSSOP
Lowest to $2.2153
Maxim Integrated
10-BIT BUS LVDS SERIALIZER
Lowest to $26.9159

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess