EN
  • EN
  • DE

DS90UH929TRGCRQ1 VQFN64

Part No DS90UH929TRGCRQ1 VQFN64
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1530+Rohs
Reference case VQFN64
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 752970-DS90UH929TRGCRQ1 VQFN64
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS90UH929TRGCRQ1 VQFN64 CAD Model

Description

The DS90UH929TRGCRQ1 from Texas Instruments is a cutting-edge serializer that is part of TI’s FPD-Link III family. Designed to operate over a single differential pair, this robust component facilitates high-speed forward-channel data transmission and full-duplex control, making it an ideal solution for automotive infotainment and camera applications.

Key Features

  • High-Speed Data Transfer: Supports high data rates, ensuring smooth transmission of video and control data.
  • Automotive-Qualified: Built to meet the rigorous demands of automotive applications, this device is AEC-Q100 qualified.
  • Adaptive Equalization: Features adaptive equalization for enhanced signal integrity over long cable distances.
  • Low Electromagnetic Interference (EMI): Utilizes a low EMI design, critical for automotive safety and performance.

Applications

The DS90UH929TRGCRQ1 is highly suited for a range of applications within the automotive sector, including:

  • Driver Assistance Systems
  • Infotainment and Navigation
  • Rear-Seat Entertainment Systems
  • Automotive Camera Systems

Technical Specifications

This device comes in a VQFN64 package, offering a compact footprint for space-constrained applications. It is designed to interface with a wide range of video sources and sinks, providing a versatile solution for various design requirements. The DS90UH929TRGCRQ1 also includes advanced features such as:

  • I2C interface for device control
  • Bidirectional control channel via I2C-bus
  • Automatic cable plug and unplug detection
  • Support for spread spectrum clocking

Quality and Reliability

As with all Texas Instruments products, quality and reliability are paramount. The DS90UH929TRGCRQ1 is manufactured to the highest standards, ensuring it meets the performance and longevity expectations of the automotive industry.

Ordering Information

For purchasing and detailed information about the DS90UH929TRGCRQ1 VQFN64, please visit the Texas Instruments website or contact your local authorized distributor.

You May Also Be Interested in

Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.8172 $59.2688
9+ $12.1578 $109.4202
13+ $11.7778 $153.1114
18+ $11.3979 $205.1622
23+ $11.0180 $253.4140
31+ $9.8782 $306.2242
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,100 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess