EN
  • EN
  • DE

DS90UB947TRGCTQ1

Part No DS90UB947TRGCTQ1
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description 1080p OpenLDI to FPD-Link III Serializer
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel - TR
Function Serializer
Data Rate 3Gbps
Input Type LVDS
Output Type FPD-Link III, LVDS
Number of Inputs 8
Number of Outputs 2
Operating Supply Voltage 1.71 V ~ 1.89 V
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting SMD
Package 64-VFQFN Exposed Pad
Manufacturer Package 64-VQFN (9x9)
Win Source Part Number 1169667-DS90UB947TRGCTQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name DS90UB947
Introduction Date December 19, 2014
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian DS90UB947TRGCTQ1 CAD Model

Description

DS90UB947TRGCTQ1 - Automotive Display SerDes from Texas Instruments

The DS90UB947TRGCTQ1 is a highly integrated digital serializer designed by Texas Instruments to meet the rigorous demands of automotive display applications. This advanced serializer is part of TI's FPD-Link III family, which specializes in providing high-speed, high-resolution video interfaces for in-vehicle infotainment (IVI) and driver assistance systems (ADAS).

With its robust design, the DS90UB947TRGCTQ1 ensures reliable data transmission over a single differential pair, minimizing cabling complexity and cost. The device supports a wide range of video resolutions, including 1080p, 720p, and WXGA, making it versatile for various display sizes and formats used in automotive environments.

Key features of the DS90UB947TRGCTQ1 include:

  • High-Speed Forward Channel: Supports up to 1.5 Gbps data rate, enabling the transmission of uncompressed video data along with audio and control signals.
  • Backward Channel: An integrated bidirectional control channel allows for I2C communication over the same differential pair, facilitating communication with the display module without additional wiring.
  • Automotive-Grade Reliability: Designed to meet the AEC-Q100 Grade 2 qualification, ensuring performance at temperatures ranging from -40°C to +105°C.
  • EMI/EMC Performance: The serializer incorporates advanced features to minimize electromagnetic interference and ensure compliance with automotive EMI/EMC requirements.
  • Adaptive Equalization: Built-in adaptive equalization technology compensates for cable loss, enhancing signal integrity over long cable runs typical in automotive applications.
  • Power Management: The device includes power-saving modes to reduce power consumption when the display is not active.

The DS90UB947TRGCTQ1 also supports HDCP 1.4 encryption, making it suitable for protected content streaming, a critical feature for modern automotive entertainment systems. Its compact design in a 48-pin VQFN package allows for easy integration into space-constrained automotive environments.

Overall, the DS90UB947TRGCTQ1 from Texas Instruments is an ideal solution for automotive manufacturers looking to implement high-definition displays with robust data transmission capabilities. It simplifies system design and enhances the user experience by delivering high-quality video content seamlessly and securely.

You May Also Be Interested in

Maxim Integrated
DC-BALANCED LVDS SERIALIZER
Lowest to $6.7708
Maxim Integrated
10-BIT BUS LVDS SERIALIZER
Lowest to $26.9159
Maxim Integrated
IC SERIALIZER LVDS 48LQFP
Lowest to $17.4627
Texas Instruments
1.05Gbps Serializer 21 Input 1 Output 40-WQFN (6x6)
Lowest to $10.8970
National Semiconductor (TI)
LINE RECEIVER, 7 FUNC, 7 RCVR, C
Need more? Email Us
Maxim Integrated
1.5Gbps Serializer 16 Input 1 Output 32-TQFN (5x5)
Lowest to $11.1026
National Semiconductor (TI)
1 FUNC, 1 DRIVER, 1 RCVR, CMOS
Lowest to $68.0676
Maxim Integrated
SDH/SONET 1:4 DESERIALIZER
Lowest to $5.1294
National Semiconductor (TI)
DS99R124AQ-Q1 5 - 43 MHZ 18-BIT
Lowest to $15.7011

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.2703 $82.5406
3+ $33.8628 $101.5884
5+ $32.8046 $164.0230
7+ $31.7464 $222.2248
9+ $30.6882 $276.1938
11+ $27.5135 $302.6485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess