EN
  • EN
  • DE

DS90UB929TRGCTQ1

Part No DS90UB929TRGCTQ1
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description IC SERIALIZER HDMI TO CML 64VQFN / LVDS Deserializer 3360Mbps Automotive 64-Pin VQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel package
Function Serializer
Data Rate 5.95Gbps
Input Type HDMI
Output Type FPD-Link III, LVDS
Number of Inputs 24
Number of Outputs 1
Operating Supply Voltage 1.71 V ~ 1.89 V
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting SMD
Package 64-VFQFN Exposed Pad
Manufacturer Package 64-VQFN (9x9)
Win Source Part Number 773377-DS90UB929TRGCTQ1
Popularity Medium
Supply and Demand Status Limited
Family Name DS90UB929
Introduction Date November 15, 2014
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian DS90UB929TRGCTQ1 CAD Model

Description

The DS90UB929TRGCTQ1 is a cutting-edge serializer from Texas Instruments, designed specifically for automotive applications. This robust component is part of TI's FPD-Link III family, offering high-speed data transmission for in-vehicle networks. It is engineered to meet the stringent requirements of the automotive industry, ensuring reliability and performance in a variety of conditions.

Key Features

  • High-Speed Data Transmission: The DS90UB929TRGCTQ1 supports a maximum data rate of 3.1 Gbps, enabling the transmission of high-resolution video and data streams with low latency.
  • Automotive Grade: This component is AEC-Q100 qualified, ensuring it meets the automotive industry's reliability standards for temperature, durability, and longevity.
  • Adaptive Equalization: Integrated adaptive equalization technology helps to compensate for cable loss, ensuring signal integrity over long cable runs typical in automotive environments.
  • EMI Mitigation: The device includes features to minimize electromagnetic interference (EMI), a critical aspect for automotive applications where signal integrity is paramount.
  • Power Over Coax (PoC): The DS90UB929TRGCTQ1 supports Power Over Coax, allowing both power and data to be sent over a single coaxial cable, simplifying wiring harnesses and reducing overall vehicle weight.

Applications

The DS90UB929TRGCTQ1 is ideal for a range of automotive applications, including:

  • Advanced Driver Assistance Systems (ADAS)
  • Automotive Infotainment Systems
  • Rear-Seat Entertainment Systems
  • Automotive Navigation Systems
  • Surround View Systems

Reliability and Quality

Texas Instruments is renowned for its commitment to quality and reliability, and the DS90UB929TRGCTQ1 is no exception. It is designed to withstand the rigorous conditions of the automotive environment, ensuring consistent performance and a long operational lifespan.

You May Also Be Interested in

THine Electronics, Inc.
IC DESERIALIZER LVDS 56TSSOP
Lowest to $2.9104
Maxim Integrated
1Mbps Serializer Input Output 24-TQFN (4x4)
Lowest to $3.8181
Analog Devices Inc.
IC
Lowest to $21.1376
Texas Instruments
1Mbps Serializer 8 Input 1 Output 28-HTSSOP
Lowest to $4.8460
Maxim Integrated
IC DESERIALIZER GMSL 56TQFN / 3.12Gbps Deserializer 1 Input 32 Output 56-TQFN (8x8)
Lowest to $23.2836
Microchip Technology
IC INTERFACE SPECIALIZED 28PLCC / 1.6Gbps Serial to Parallel Input Output 28-PLCC (11.48x11.48)
Lowest to $10.9697
National Semiconductor (TI)
DS92LV3222 20-50 MHZ 32-BIT CHAN / 1.6Gbps Deserializer 2 Input 32 Output 64-TQFP (10x10)
Need more? Email Us
THine Electronics, Inc.
IC DESERIALIZER LVDS 144LQFP / 945Mbps Deserializer 10 Input 70 Output 144-LQFP-EP (20x20)
Lowest to $5.1497
National Semiconductor (TI)
LINE DRIVER, 5 FUNC, 5 DRIVER / 1.485Gbps Serializer 5 Input 1 Output 48-WQFN (7x7)
Lowest to $33.3718

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.3974 $52.1922
8+ $14.2748 $114.1984
11+ $13.8288 $152.1168
15+ $13.3827 $200.7405
20+ $12.9366 $258.7320
26+ $11.5983 $301.5558
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess