EN
  • EN
  • DE

DS90UB927QSQE/NOPB

Part No DS90UB927QSQE/NOPB
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description IC SERIALIZR FPD LINKLLL 40WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Serializer
Data Rate 2.975Gbps
Input Type FPD-Link, LVDS
Output Type FPD-Link III, LVDS
Number of Inputs 13
Number of Outputs 1
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 105°C (TA)
Mounting SMD (SMT)
Case / Package 40-WQFN (6x6)
Win Source Part Number 1035053-DS90UB927QSQE/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS90UB927QSQE/NOPB CAD Model

Description

Product Overview: DS90UB927QSQE/NOPB

The DS90UB927QSQE/NOPB is a high-performance serializer from Texas Instruments, designed to meet the stringent demands of the automotive industry. This device is an integral part of TI's FPD-Link III family, which is well-known for providing reliable, high-speed data transmission solutions. It is specifically tailored for use in applications that require the transfer of high-definition multimedia content from a source to a remote display or camera module.

Key Features

  • High-Speed Data Transmission: The DS90UB927QSQE/NOPB is capable of serializing up to 10 Gbps of data, enabling the support of high-resolution video and data streams.
  • Robust Link: Utilizing FPD-Link III technology, the serializer ensures a robust and secure connection, minimizing the risks of data loss or corruption, even in harsh automotive environments.
  • Reduced Cabling: The device significantly reduces the need for heavy and complex cabling by using differential signaling, which allows for the use of lighter and more flexible cables.
  • EMI Mitigation: Advanced features such as Spread Spectrum Clocking (SSC) are built-in to reduce electromagnetic interference (EMI), ensuring compliance with automotive EMI standards.
  • Backward Compatibility: It supports backward compatibility with previous FPD-Link generations, providing a smooth transition path for upgrades.

Applications

The DS90UB927QSQE/NOPB is ideal for a variety of applications within the automotive sector, including:

  • Infotainment and navigation systems
  • Driver assistance systems (ADAS)
  • Rear-seat entertainment systems
  • Automotive camera systems

Reliability and Quality

As with all Texas Instruments products, the DS90UB927QSQE/NOPB is manufactured to meet high standards of quality and reliability. It is AEC-Q100 qualified, ensuring its suitability for automotive applications where reliability is of utmost importance. Additionally, the NOPB (Lead-Free) designation indicates compliance with international lead-free standards, making it an environmentally conscious choice for modern electronic systems.

In summary, the DS90UB927QSQE/NOPB serializer by Texas Instruments is a state-of-the-art solution that offers high-speed data transmission, robust link integrity, and EMI mitigation, all designed to meet the demands of today's automotive applications.

You May Also Be Interested in

Texas Instruments
IC SERIALIZER 10BIT 28-SSOP
Lowest to $15.6818
THine Electronics, Inc.
IC XMITTER LVDS 24B CLR 56TSSOP
Lowest to $2.2153
Maxim Integrated
DESERIALIZER WITH LVDS OUTPUTS
Lowest to $14.6893
Maxim Integrated
SDH/SONET 1:4 DESERIALIZER
Lowest to $5.1294
Texas Instruments
1.2Gbps Serializer 24 Input 1 Output 48-WQFN (7x7)
Lowest to $18.3805
Maxim Integrated
IC GMSL SERIALIZER QFN
Lowest to $17.4708
National Semiconductor (TI)
1 FUNC, 1 DRIVER, 1 RCVR, CMOS
Lowest to $68.0676
Maxim Integrated
SDH/SONET 4:1 SERIALIZER
Need more? Email Us
National Semiconductor (TI)
1 FUNC, 1 DRIVER, PDSO28
Lowest to $7.7119

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.9753 $50.9259
8+ $13.9285 $111.4280
12+ $13.4932 $161.9184
16+ $13.0579 $208.9264
20+ $12.6227 $252.4540
27+ $11.3169 $305.5563
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,790 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess