The DS90UB913ATRTVJQ1 by Texas Instruments is a state-of-the-art serializer that is a part of the FPD-Link III family, designed to transmit high-speed data streams over cost-effective, 50-ohm single-ended coaxial or twisted-pair cabling. This robust SerDes (Serializer/Deserializer) transmitter is optimized for high-resolution video and data transmission in the automotive industry, particularly for applications such as automotive infotainment systems, rearview cameras, and advanced driver assistance systems (ADAS).
Key Features
- High Data Rate: Supports up to 2.5 Gbps for high-speed data transmission.
- Compatibility: Backward compatible with existing FPD-Link II serializers for design flexibility and ease of integration.
- Robust Communication: Embedded bidirectional control channel operates at 2.5 Mbps, enabling I2C communication over the same differential pair.
- Advanced Diagnostics: Features built-in test patterns and diagnostic capabilities for system verification and debugging.
- Adaptive Equalization: Automatic adaptive equalization enhances signal integrity over long cable distances and compensates for cable aging and temperature variations.
- EMI Mitigation: Spread spectrum clocking helps to reduce electromagnetic interference, improving system performance in sensitive applications.
- Automotive Grade: AEC-Q100 qualified for automotive applications, ensuring reliability and performance under extreme conditions.
Applications
- Automotive infotainment and navigation systems
- Rearview and surround-view camera systems
- Driver monitoring and night vision systems
- ADAS sensor data aggregation
The DS90UB913ATRTVJQ1 is packaged in a compact, automotive-friendly form factor and is designed to operate over the automotive temperature range. Its high-speed data handling capabilities and robust design make it an ideal choice for developers looking to implement advanced features in automotive safety and entertainment systems while maintaining signal integrity and system reliability.