EN
  • EN
  • DE

DS90UB903QSQ/NOPB

Part No DS90UB903QSQ/NOPB
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description IC SER/DESER 10-43MHZ 18B 40WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Serializers, Deserializers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Function Serializer
Data Rate 900Mbps
Input Type LVCMOS
Output Type FPD-Link III, LVDS
Number of Inputs 21
Number of Outputs 1
Voltage - Supply 1.71V ~ 1.89V, 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 40-WFQFN Exposed Pad
Supplier Device Package 40-WQFN (6x6)
Base Product Number DS90UB903
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 869632-DS90UB903QSQ/NOPB
Ultra Librarian 3D Model Ultra Librarian DS90UB903QSQ/NOPB CAD Model

Description

DS90UB903QSQ/NOPB - High-Performance Serializer from Texas Instruments

The DS90UB903QSQ/NOPB is a state-of-the-art serializer designed by Texas Instruments (TI) to deliver high-speed, reliable data transmission in automotive and industrial applications. This compact device converts parallel data into serial data, facilitating the transfer of high-resolution video and control data over a single differential pair. It is part of TI's FPD-Link III family, which is widely recognized for its robustness and ability to support high-bandwidth streams with low latency.

With a maximum serial data rate of 2.5 Gbps, the DS90UB903QSQ/NOPB ensures that large amounts of data can be transmitted efficiently over long distances, reducing the need for multiple wires and connectors. This not only simplifies the design but also helps in reducing the overall system weight and cost, which is particularly beneficial in automotive designs where space and weight are critical factors.

The serializer features a programmable parallel interface that can be configured to support a variety of data formats, including 18-bit and 24-bit color depths. This flexibility allows designers to use the DS90UB903QSQ/NOPB in a range of applications, from infotainment and navigation systems to advanced driver-assistance systems (ADAS) and rear-seat entertainment.

One of the key advantages of the DS90UB903QSQ/NOPB is its built-in support for bidirectional control channel communication. This allows for the transmission of I2C or SPI messages over the same differential pair used for video data, enabling remote control of peripheral devices without additional wiring. The device also includes advanced features such as adaptive equalization and programmable spread spectrum to improve signal integrity and reduce electromagnetic interference (EMI).

Designed with automotive applications in mind, the DS90UB903QSQ/NOPB is AEC-Q100 qualified, ensuring high reliability and performance under extreme temperatures and operating conditions. The device is offered in a compact 48-pin QFN package, making it suitable for space-constrained applications.

In summary, the DS90UB903QSQ/NOPB from Texas Instruments is an essential component for designers looking to implement high-speed data transmission with minimal complexity and maximum reliability in their automotive or industrial systems.

You May Also Be Interested in

National Semiconductor (TI)
LINE RECEIVER, 7 FUNC, 7 RCVR, C
Need more? Email Us
Maxim Integrated
10-BIT BUS LVDS SERIALIZER
Lowest to $26.9159
THine Electronics, Inc.
IC XMITTER LVDS 24B CLR 56TSSOP
Lowest to $2.2153
National Semiconductor (TI)
DS99R124AQ-Q1 5 - 43 MHZ 18-BIT
Lowest to $15.7011
Maxim Integrated
IC SERIALIZER LVDS 44TQFN
Need more? Email Us
Maxim Integrated
10-BIT BUS LVDS SERIALIZER
Lowest to $73.6821
Texas Instruments
1.2Gbps Serializer 24 Input 1 Output 48-WQFN (7x7)
Lowest to $18.3805
Maxim Integrated
1.5Gbps Serializer 16 Input 1 Output 32-TQFN (5x5)
Lowest to $11.1026
Analog Devices Inc.
GMSL2/1 TUNNELING QUAD DESERIALI
Lowest to $31.8364

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0747 $56.5976
16+ $6.6269 $106.0304
24+ $6.4030 $153.6720
34+ $5.9553 $202.4802
44+ $5.7314 $252.1816
55+ $5.5075 $302.9125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,570 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess