EN
  • EN
  • DE

DS90UB902QSQE/NOPB

Part No DS90UB902QSQE/NOPB
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description IC SER/DESER 10-43MHZ 16B 40WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Deserializer
Data Rate 688Mbps
Input Type FPD-Link III, LVDS
Output Type LVCMOS
Number of Inputs 1
Number of Outputs 16
Supply Voltage - Operating 1.71 V to 1.89 V, 3 V to 3.6 V
Temperature Range - Operating -40°C to 105°C (TA)
Mounting SMD (SMT)
Case / Package 40-LLP-EP (6x6)
Win Source Part Number 1035043-DS90UB902QSQE/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS90UB902QSQE/NOPB CAD Model

Description

Product Overview: DS90UB902QSQE/NOPB

The DS90UB902QSQE/NOPB is a high-performance serializer from Texas Instruments, which is part of their FPD-Link III family. Designed to meet the rigorous demands of automotive and industrial applications, this device is capable of transmitting high-speed data from a parallel interface over a single differential pair. The DS90UB902QSQE/NOPB is an essential component in applications requiring high data throughput and robust data transmission over long distances or in noisy environments.

Key Features

  • High-Speed Data Transfer: The DS90UB902QSQE/NOPB supports high-speed forward channel operation, providing a bandwidth that is suitable for transmitting 24-bit color video and additional data channels.
  • Robust Communication: With its embedded bidirectional control channel, this serializer allows for real-time system status feedback, diagnostics, and control communication, even at zero pixel clock rate.
  • Advanced Synchronization: The device includes an adaptive receive equalizer, which ensures synchronization and reliable data transfer over various cable lengths and types.
  • Power Efficiency: Optimized for low power consumption, the DS90UB902QSQE/NOPB is well-suited for battery-operated devices and applications where power efficiency is critical.
  • Automotive Qualified: This product is AEC-Q100 qualified, making it suitable for automotive applications that require high reliability and performance under harsh conditions.

Applications

The versatility of the DS90UB902QSQE/NOPB allows it to be used in a wide range of applications, including:

  • Automotive infotainment and driver assistance systems
  • Industrial video and sensor data transmission
  • High-resolution digital cameras and display systems
  • Medical imaging devices

Technical Specifications

The DS90UB902QSQE/NOPB operates over a wide temperature range and is available in a compact 48-pin QFN package. It is compatible with a variety of microprocessors and FPGAs, making it a flexible solution for many high-speed data transmission challenges.

With its combination of high-speed data transfer, robust communication capabilities, and power efficiency, the DS90UB902QSQE/NOPB from Texas Instruments stands out as a leading solution for advanced serialization needs in both the automotive and industrial sectors.

You May Also Be Interested in

National Semiconductor (TI)
DS99R124AQ-Q1 5 - 43 MHZ 18-BIT
Lowest to $15.7011
Maxim Integrated
10-BIT BUS LVDS SERIALIZER
Lowest to $73.6821
Texas Instruments
IC SERIALIZER 10BIT 28-SSOP
Lowest to $15.6818
Maxim Integrated
IC SERIALIZER LVDS 48LQFP
Lowest to $17.4627
National Semiconductor (TI)
LINE RECEIVER, 7 FUNC, 7 RCVR, C
Need more? Email Us
Maxim Integrated
IC GMSL SERIALIZER QFN
Lowest to $17.4708
Maxim Integrated
1.5Gbps Serializer 16 Input 1 Output 32-TQFN (5x5)
Lowest to $11.1026
Maxim Integrated
SDH/SONET 4:1 SERIALIZER
Need more? Email Us
Maxim Integrated
10-BIT BUS LVDS SERIALIZER
Lowest to $26.9159

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6143 $57.6858
13+ $7.8886 $102.5518
20+ $7.6421 $152.8420
28+ $7.3956 $207.0768
35+ $7.1491 $250.2185
47+ $6.4095 $301.2465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,357 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess