EN
  • EN
  • DE

DS90LV27ATM

Part No DS90LV27ATM
Manufacturer Texas Instruments
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822062-DS90LV27ATM
Ultra Librarian 3D Model Ultra Librarian DS90LV27ATM CAD Model

Description

The DS90LV27ATM from Texas Instruments is a robust differential line driver and receiver pair that offers a reliable solution for high-speed data transmission over twisted-pair or coaxial cables. This device is part of the LVDS (Low-Voltage Differential Signaling) family and is designed to support data rates of up to 400 Mbps, making it an ideal choice for demanding applications that require fast and accurate data transfer.

Key Features:

  • High-Speed Data Transmission: The DS90LV27ATM is capable of operating at data rates of up to 400 Mbps, providing the bandwidth needed for high-speed data-intensive applications.
  • Low-Voltage Differential Signaling: Utilizes LVDS technology to transmit data with low power consumption and reduced electromagnetic interference (EMI), ensuring a cleaner signal transmission.
  • Interoperability: Conforms to the TIA/EIA-644 LVDS standard, ensuring compatibility with other LVDS products and facilitating easy integration into existing systems.
  • Integrated Termination Resistors: The line driver incorporates a 100Ω termination resistor to match the impedance of the transmission medium, simplifying board design and reducing external component count.
  • Wide Operating Temperature Range: Designed to perform reliably in a variety of conditions, it operates within a temperature range of -40°C to +85°C.
  • Power Efficiency: Operates with a low supply voltage of 3.3V, minimizing power consumption and making it suitable for power-sensitive applications.

Applications:

The DS90LV27ATM is versatile and can be used in a wide range of applications, including:

  • High-speed data communication for networking and telecommunications
  • Industrial control and automation systems
  • Video data transmission and digital cameras
  • Computer peripheral interconnects
  • Medical imaging and diagnostics equipment

With its high-speed capabilities, low power consumption, and robust design, the DS90LV27ATM from Texas Instruments is a reliable choice for engineers and designers looking to improve their data transmission systems.

You May Also Be Interested in

Mini-Circuits
RKK-4-442+ Mini-Circuits Mini-Circuits 4X SMT Multiplier, Output Freq 3600 - 4400 MHz datasheet, inventory, & pricing.
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Diodes Incorporated
BCX5316TC Diodes Incorporated Diodes Inc. Pwr Mid Perf Transistor SOT89 T&R 4K datasheet, inventory, & pricing.
Lowest to $0.1165
Hewlett Packard
HPE Aruba - expansion module - 1
Need more? Email Us
Johanson Technology Inc.
0402 CAP/IN/IPC 2.45GHZ DSGN KIT
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Others
Lowest to $0.3269
Halo Electronics Inc
10/100 INTER-BLDG PROTECTION W/
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess