The GD32E230C8-DE is a high-performance 32-bit microcontroller based on the Arm Cortex-M23 core from GigaDevice Semiconductor. It offers a balance of processing power, energy efficiency, and peripheral integration, making it suitable for a wide range of embedded applications.
Applications
- Industrial Control
- Motor Control
- Consumer Electronics
- Internet of Things (IoT)
- Smart Home Devices
- Wearable Devices
- Healthcare Applications
Features
- Arm Cortex-M23 core
- Up to 72 MHz operating frequency
- 64KB Flash memory
- 8KB SRAM
- Multiple Timers
- USART, SPI, I2C communication interfaces
- GPIO ports with interrupt capability
- Analog-to-Digital Converter (ADC)
- Debug Interface (SWD)
Benefits
- High processing power for complex algorithms and real-time control.
- Low power consumption extends battery life in portable devices.
- Integrated peripherals reduce the need for external components, lowering system cost.
- Flexible communication interfaces enable connectivity to various sensors and devices.
- Easy to use development tools and ecosystem support.
- Robust performance and reliability in harsh environments.
Technical Specifications
The GD32E230C8-DE operates with a supply voltage range of 2.0V to 3.6V and is available in various packages. It includes power saving modes such as sleep and deep-sleep to minimize power consumption. The integrated ADC provides accurate analog signal conversion for sensor applications. Its extended temperature range makes it suitable for industrial applications.