EN
  • EN
  • DE

DS90LV032ATM/NOPB

Part No DS90LV032ATM/NOPB
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description DS90LV032A 3V LVDS Quad CMOS Differential Line Receiver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Type Receiver
Protocol LVDS
Number of Drivers/Receivers 0/4
Data Rate 400Mbps
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 1169639-DS90LV032ATM/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial
Family Name DS90LV032A
Introduction Date July 01, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian DS90LV032ATM/NOPB CAD Model

Description

Product Overview: DS90LV032ATM/NOPB

The DS90LV032ATM/NOPB is a high-performance, low-voltage differential signaling (LVDS) receiver designed by Texas Instruments. This device is a part of the LVDS family, which is known for its high-speed data transmission capabilities and robust noise immunity, making it an ideal choice for demanding applications that require reliable and fast data communication.

Key Features

  • High Data Rates: The DS90LV032ATM/NOPB can handle impressive data rates up to 400 Mbps, facilitating quick and efficient data transfer.
  • Low Power Consumption: This receiver is optimized for low power operation, consuming just 3.3V, which helps in reducing the overall power consumption of the system.
  • Fail-Safe Protection: It includes a fail-safe mechanism that ensures the receiver output is high if the input is shorted or open, thus providing additional protection and reliability.
  • Industrial Temperature Range: The device is operational over an extended temperature range of -40°C to +85°C, suitable for industrial environments.
  • Flow-Through Pinout: The DS90LV032ATM/NOPB comes with a flow-through pinout design, simplifying the PCB layout and reducing signal crosstalk.

Applications

The LVDS standard is widely adopted in various applications due to its high-speed and low-noise characteristics. The DS90LV032ATM/NOPB is particularly suitable for:

  • Point-to-point baseband data transmission
  • Backplane interconnects
  • Clock distribution networks
  • Telecommunications and networking equipment
  • High-speed data acquisition systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the DS90LV032ATM/NOPB is no exception. It is provided in a 16-pin SOIC package and is lead-free, denoted by the 'NOPB' (No Lead (Pb)) suffix, aligning with environmental standards and regulations. The device is also characterized for operation from -40°C to +85°C, ensuring reliable performance across a wide range of temperatures.

Whether you are designing high-speed communication systems or looking for a reliable data transmission solution, the DS90LV032ATM/NOPB from Texas Instruments offers a blend of performance, power efficiency, and robustness to meet the needs of your application.

You May Also Be Interested in

Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Exar Corporation
Need more? Email Us
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3738 $50.6070
37+ $2.7683 $102.4271
56+ $2.6818 $150.1808
78+ $2.5953 $202.4334
100+ $2.5087 $250.8700
134+ $2.2492 $301.3928
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,089 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess