Product Overview: DS90LV028AQDQFRQ1
The DS90LV028AQDQFRQ1 is a robust and high-performance LVDS (Low Voltage Differential Signaling) dual-channel receiver designed and manufactured by Texas Instruments. This integrated circuit is specifically tailored for the smooth and efficient reception of high-speed data streams over a differential input, making it an essential component in a wide range of applications, including telecommunications, computing, networking, and industrial systems.
Key Features
- High Data Rates: The DS90LV028AQDQFRQ1 is capable of supporting data rates up to 400 Mbps (200 MHz), allowing for rapid and reliable data transmission.
- Low Voltage Operation: Operating at a supply voltage of 3.3V, it ensures energy-efficient performance, which is crucial for power-sensitive applications.
- Differential Input Thresholds: It provides high noise immunity and low electromagnetic interference (EMI), a critical feature for maintaining signal integrity in noisy environments.
- Fail-Safe Protection: The receiver incorporates a fail-safe feature that ensures a high output level when inputs are undriven and floating, enhancing system reliability.
- Flow-Through Pinout: The device's flow-through design minimizes the need for additional routing and simplifies PCB layout.
Applications
The versatility of the DS90LV028AQDQFRQ1 makes it suitable for a variety of high-speed data communication applications, including:
- Point-to-Point Baseband Data Transmission
- Clock Distribution Networks
- Backplane Interconnects
- Cable Receivers
- Networking Switches and Routers
Product Specifications
- Package: The device comes in a 16-pin WQFN package, offering a compact footprint for space-constrained applications.
- Temperature Range: It operates over an industrial temperature range of -40°C to +85°C, ensuring reliability under extreme conditions.
- RoHS Compliant: The DS90LV028AQDQFRQ1 is RoHS compliant, meeting environmental and regulatory standards.
With its combination of high-speed performance, low power consumption, and robust design, the Texas Instruments DS90LV028AQDQFRQ1 is an excellent choice for designers looking to enhance their data communication systems.