EN
  • EN
  • DE

LM3406HVQMHXQ1

Part No LM3406HVQMHXQ1
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description Constant Current, Buck Regulator for Driving High Power LEDs | IC LED DRIVER RGLTR DIM 14HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type DC DC Regulator
Topology Step-Down (Buck)
Internal Switch(s) Yes
Voltage - Supply (Minimum) 6V
Voltage - Supply (Maximum) 75V
Current - Output / Channel 1.5A
Frequency 10kHz ~ 1MHz
Dimming PWM
Applications Automotive, Lighting
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package 14-TSSOP Exposed Pad
Supplier Device Package 14-HTSSOP
Family Part Number LM3406
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1198768-LM3406HVQMHXQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3406HVQMHXQ1 CAD Model

Description

LM3406HVQMHXQ1 - Texas Instruments Automotive Grade LED Driver

The LM3406HVQMHXQ1 from Texas Instruments is a robust and versatile automotive-grade buck regulator designed to provide constant current output to drive high-power, high-brightness LEDs. Optimized for use in automotive lighting applications, this device is capable of withstanding the harsh conditions typical of automotive environments, making it an ideal choice for headlamps, daytime running lights, navigation systems, and interior cabin lighting.

With an input voltage range of 6V to 42V, the LM3406HVQMHXQ1 ensures compatibility with a wide range of automotive power systems, including those subject to load dump and cold crank conditions. The extended input voltage range also allows the device to operate efficiently even during low battery conditions, ensuring consistent lighting performance.

The LM3406HVQMHXQ1 features a fixed frequency PWM dimming capability which provides precise control over the brightness levels of the connected LEDs, enhancing visual comfort and ensuring compliance with automotive lighting standards. The dimming function also contributes to energy savings by reducing power consumption when full brightness is not required.

Equipped with a range of protection features, this LED driver ensures long-term reliability and safety. These features include thermal shutdown, under-voltage lockout, and over-current protection. The thermal shutdown function prevents the device from operating at dangerously high temperatures, while the under-voltage lockout ensures the device operates only when sufficient voltage is available, protecting both the driver and the LEDs. Over-current protection safeguards the LEDs from current spikes that could potentially cause damage.

The LM3406HVQMHXQ1 is available in a thermally enhanced, exposed pad TSSOP-14 package, which aids in heat dissipation and allows for more compact and efficient designs. This package is lead-free and RoHS compliant, adhering to environmental standards and regulations.

Overall, the LM3406HVQMHXQ1 is a high-performance, reliable solution for automotive LED lighting systems, offering a combination of robustness, efficiency, and advanced features that ensure optimal performance in a wide range of automotive applications.

You May Also Be Interested in

Diodes Incorporated
IC LED DRIVER RGLTR PWM 3A 8SO / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 3A 8-SO-EP
Lowest to $1.1730
Fairchild/ON Semiconductor
IC LED DRIVER RGLTR DIM SOT23-5
Lowest to $7.0747
ON Semiconductor
IC LED DRIVER RGLTR DIM TSOT23-6
Lowest to $12.8699
Allegro MicroSystems, LLC
LED Driver 5000uA Supply Current Automotive 16-Pin TSSOP EP T/R
Lowest to $3.3227
Diodes Incorporated
IC LED DRVR CTRLR PWM 250MA 16SO / LED Driver IC 4 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 250mA 16-SO
Lowest to $1.1342
Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $2.9105
Monolithic Power Systems Inc.
IC REG BUCK SYNC 36V 1.2A
Lowest to $2.5442
Allegro MicroSystems, LLC
IC LED DRIVER RGLTR PWM 3A 10DFN / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 3A 10-DFN (3x3)
Need more? Email Us
Diodes Incorporated
IC LED DRVR RGLTR PWM 1.5A 8MSOP / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A 8-MSOP-EP
Lowest to $0.2386

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1686 $52.0464
57+ $1.7794 $101.4258
88+ $1.7238 $151.6944
120+ $1.6682 $200.1840
156+ $1.6126 $251.5656
208+ $1.4457 $300.7056
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess