EN
  • EN
  • DE

DS90CR286AQMT/NOPB

Part No DS90CR286AQMT/NOPB
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description DS90CR286A-Q1 +3.3V RISING EDGE / Interface 56-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Bulk
Product Status Active
Voltage - Supply 3V ~ 3.6V
Package / Case 56-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 56-TSSOP
Mounting Type Surface Mount
Base Product Number DS90CR286
Standard Package 1 pcs
HTSUS 0000.00.0000
Win Source Part Number 449994-DS90CR286AQMT/NOPB
Ultra Librarian 3D Model Ultra Librarian DS90CR286AQMT/NOPB CAD Model

Description

The DS90CR286AQMT/NOPB is a high-performance serializer/deserializer (SerDes) component manufactured by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is designed to provide a reliable and efficient means of transmitting high-speed data over a differential interface.

Key Features

  • Interface: The device features a Channel Link interface, which is capable of converting a 28-bit parallel data bus into four differential data streams. This conversion significantly reduces the number of data paths and thus, the cable size and cost.
  • Data Rate: It operates at a high data rate of up to 1.84 Gbps throughput, or 460 Mbps per channel, making it suitable for handling large volumes of data with ease.
  • Power Supply: The DS90CR286AQMT/NOPB operates on a 3.3V supply, contributing to its energy-efficient performance in various applications.
  • Compatibility: It is compatible with the DS90CR287A receiver, allowing for a complete SerDes solution.
  • Temperature Range: The device is designed to function within an industrial temperature range, ensuring reliability under various environmental conditions.
  • Packaging: The component is available in a compact 64-pin TQFP (Thin Quad Flat Pack) package, which is conducive to space-constrained applications.
  • Lead-Free: The NOPB (No Lead (Pb)) designation indicates that the product is lead-free, making it compliant with RoHS (Restriction of Hazardous Substances) regulations.

Applications

The DS90CR286AQMT/NOPB is ideal for use in a variety of high-speed data communication applications. Some of these include:

  • Point-to-point baseband data transmission
  • Digital copiers, scanners, and printers
  • Automotive infotainment and driver assistance systems
  • High-resolution video displays and panels
  • Telecommunications equipment

Overall, the DS90CR286AQMT/NOPB from Texas Instruments is a robust and versatile SerDes solution that addresses the needs of modern high-speed data transmission systems, ensuring data integrity and reducing system complexity.

You May Also Be Interested in

Molex, LLC
180 Connector Header, Male Pins Through Hole Black
Lowest to $27.2727
Renesas Electronics America
Switch Interfacing Interface 324-FCBGA (19x19)
Need more? Email Us
NXP / Nexperia
2-Channel I2C Multiplexer Interface 16-TSSOP
Need more? Email Us
STMicroelectronics
Interface 44-PLDCC (16.5x16.5)
Need more? Email Us
HARTING
8 Connector Plug, Male Pins Board Edge, Through Hole, Right Angle Natural Coax
Need more? Email Us
NXP / Nexperia
Interface
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
Maxim Integrated
Set-Top Boxes Interface 20-SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.5054 $51.0324
15+ $6.9788 $104.6820
23+ $6.7608 $155.4984
31+ $6.5427 $202.8237
40+ $6.3246 $252.9840
53+ $5.6703 $300.5259
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess