EN
  • EN
  • DE

DS90CF384AMTD/NOPB

Part No DS90CF384AMTD/NOPB
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 56TSSOP / Interface 56-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Texas Instruments
Package Tube
Product Status Active
Voltage - Supply 3V ~ 3.6V
Package / Case 56-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 56-TSSOP
Mounting Type Surface Mount
Base Product Number DS90CF384
Standard Package 34 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 813381-DS90CF384AMTD/NOPB
Ultra Librarian 3D Model Ultra Librarian DS90CF384AMTD/NOPB CAD Model

Description

Product Overview: DS90CF384AMTD/NOPB

The DS90CF384AMTD/NOPB is a high-performance, low-power, LVDS (Low Voltage Differential Signaling) receiver integrated circuit produced by Texas Instruments. Designed to meet the rigorous demands of high-speed data communication, this device is ideal for applications requiring high data rates and noise immunity in a low-power environment.

Key Features

  • LVDS Technology: Utilizes LVDS for fast data transmission while minimizing electromagnetic interference (EMI) and power consumption.
  • High Data Rates: Supports data rates up to 655 Mbps, making it suitable for high-speed data transfer applications.
  • Wide Operating Temperature: Operates reliably over an extended temperature range, making it suitable for industrial applications.
  • Low Power Consumption: Optimized for low power operation, which is critical for battery-powered and energy-efficient systems.
  • Compatibility: Compatible with IEEE 1596.3 SCI-LVDS standard, ensuring interoperability with other compliant devices.

Applications

The DS90CF384AMTD/NOPB is versatile and can be used in a variety of applications, including:

  • High-speed data communications and networking
  • Point-to-point baseband data transmission
  • Telecommunications and data acquisition systems
  • Flat panel displays and digital video interfaces
  • Computer peripheral interconnects

Package and Quality

This product comes in a TSSOP (Thin Shrink Small Outline Package) which is ideal for space-constrained applications. It is also lead-free and RoHS compliant, adhering to environmental standards for hazardous substances.

Manufacturer Support

Texas Instruments provides extensive technical support for the DS90CF384AMTD/NOPB, including datasheets, application notes, and design resources to facilitate the integration of this LVDS receiver into your projects.

With its robust feature set and Texas Instruments' reputation for quality, the DS90CF384AMTD/NOPB stands out as a reliable choice for system designers looking to improve their data transmission capabilities with LVDS technology.

You May Also Be Interested in

NXP / Nexperia
Interface 144-HLQFP (20x20)
Need more? Email Us
NXP / Nexperia
Interface
Need more? Email Us
NXP / Nexperia
Interface 64-TFBGA (7x7)
Need more? Email Us
Analog Devices Inc.
Ethernet Interface 128-BGA (10x10)
Need more? Email Us
Molex, LLC
180 Connector Header, Male Pins Through Hole Black
Lowest to $27.2727
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Molex, LLC
192 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact, Guide Right
Need more? Email Us
Maxim Integrated
Memory Card EEPROM 128B
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0142 $50.1420
25+ $4.1143 $102.8575
38+ $3.9857 $151.4566
52+ $3.8571 $200.5692
68+ $3.7286 $253.5448
90+ $3.3428 $300.8520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess