EN
  • EN
  • DE

DS90CF366MTDX/NOPB

Part No DS90CF366MTDX/NOPB
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 48TSSOP / Interface 48-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Voltage - Supply 3V ~ 3.6V
Package / Case 48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 48-TSSOP
Mounting Type Surface Mount
Base Product Number DS90CF366
Standard Package 1,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 449979-DS90CF366MTDX/NOPB
Ultra Librarian 3D Model Ultra Librarian DS90CF366MTDX/NOPB CAD Model

Description

Product Overview: DS90CF366MTDX/NOPB by Texas Instruments

The DS90CF366MTDX/NOPB is a high-performance, low-power, FPD-Link (Flat Panel Display Link) serializer manufactured by Texas Instruments that is designed to connect graphics processing units to flat panel displays. The device falls under the category of interface ICs and is specifically tailored for the transmission of high-speed digital video data.

Key Features

  • FPD-Link Technology: Utilizes Texas Instruments' proprietary FPD-Link technology to serialize high-speed digital video signals, ensuring robust and reliable data transmission over a differential link.
  • High Data Bandwidth: Capable of handling pixel clocks up to 65 MHz, which translates to a maximum throughput of 1.8 Gbps, making it suitable for SXGA (1280x1024) and UXGA (1600x1200) resolutions.
  • Low EMI: The differential signaling employed by the DS90CF366MTDX/NOPB minimizes electromagnetic interference (EMI), a critical feature for maintaining signal integrity in sensitive applications.
  • Reduced Cable Complexity: By serializing the data, the number of data lines required between the graphics unit and the display is significantly reduced, simplifying the cable design and potentially lowering the overall system cost.
  • Power Management: Features an integrated power-down mode that reduces power consumption when the display is not in use, contributing to the energy efficiency of the end application.
  • Compatibility: Designed to be compatible with a wide range of flat panel displays, providing flexibility for system designers.
  • Surface-Mount Package: Available in a TSSOP (Thin Shrink Small Outline Package) that is suitable for space-constrained applications.

Applications

The DS90CF366MTDX/NOPB is an ideal choice for a variety of applications that require the transmission of high-speed video data with minimal EMI and cable complexity. These applications include:

  • Laptop and desktop computer monitors
  • High-resolution industrial displays
  • Medical imaging equipment
  • Automotive infotainment and navigation systems
  • Video conferencing systems

With its robust feature set and Texas Instruments' commitment to quality, the DS90CF366MTDX/NOPB is a reliable solution for designers looking to optimize their display interface requirements.

You May Also Be Interested in

Texas Instruments
IC INTERFACE SPECIALIZED 32TQFP / HART Modem Interface 32-TQFP (5x5)
Lowest to $14.0238
Renesas Electronics America
Need more? Email Us
NXP / Nexperia
IC INTERFACE SPECIALIZED 16SOIC / Interface 16-SOIC
Need more? Email Us
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN
Need more? Email Us
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN / PCIe Interface 40-TQFN (3x6)
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 16HX2QFN / USB Interface 16-HX2QFN (2.6x2.6)
Lowest to $4.3657
Lattice Semiconductor Corporation
HIGH-DEFINITION VIDEO SOLUTION F / Displays, Monitors, TV Interface
Lowest to $104.1045
Microchip Technology
IC INTERFACE SPECIALIZED 68TQFN / Switch Interfacing Interface 68-TQFN-EP (8x8)
Lowest to $25.2044
Diodes Incorporated
PCIE EQX,W-QFN3060-40 / HDMI Redriver, Level Shifter Interface 40-TQFN (3x6)
Lowest to $3.7634

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4381 $51.5048
19+ $5.2825 $100.3675
30+ $5.1174 $153.5220
41+ $4.9524 $203.0484
53+ $4.7873 $253.7269
70+ $4.2921 $300.4470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,830 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess