EN
  • EN
  • DE

DS90C385AMT

Part No DS90C385AMT
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description +3.3V Programmable LVDS Transmitter 24-Bit Flat Panel Display Link-87.5 MHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1169546-DS90C385AMT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS90C385AMT CAD Model

Description

The DS90C385AMT is a high-performance LVDS (Low Voltage Differential Signaling) transmitter designed by Texas Instruments, renowned for its reliable and innovative semiconductor products. This advanced chipset is specifically engineered to meet the demands of high-speed data transmission in a wide range of applications, including computer, automotive, and industrial markets.

Key Features

  • High Data Bandwidth: The DS90C385AMT supports a significant data rate, enabling the transmission of large amounts of data at high speeds, which is essential for modern high-resolution displays and high-speed data interfaces.
  • LVDS Technology: Utilizing LVDS technology ensures low power consumption and reduced electromagnetic interference (EMI), making it an ideal choice for noise-sensitive applications.
  • Compatibility: This transmitter is compatible with a wide range of industry-standard interfaces, which simplifies integration into existing designs and systems.
  • Robust Design: The DS90C385AMT is built to withstand harsh industrial environments, offering a wide operating temperature range and high reliability.

Applications

The versatility of the DS90C385AMT makes it suitable for a diverse set of applications, including:

  • Flat panel display interfaces
  • High-resolution video signal transmission
  • Point-to-point data communication systems
  • Industrial control and automation systems

Technical Specifications

  • Supply Voltage: The device operates on a nominal 3.3V power supply, accommodating standard system voltages.
  • Package: Offered in a TSSOP package, the DS90C385AMT is designed for space-efficient PCB layouts.
  • Operating Temperature: The device is specified for operation from -40°C to +85°C, ensuring reliable performance under extreme conditions.

Quality and Support

Texas Instruments is committed to delivering high-quality products. The DS90C385AMT is no exception, backed by rigorous testing and Texas Instruments' support network. Customers can access a wealth of resources, including technical documentation, application notes, and design tools, to facilitate the integration of the DS90C385AMT into their projects.

With its combination of high-speed performance, low power consumption, and robust design, the Texas Instruments DS90C385AMT LVDS transmitter is an excellent choice for designers looking to enhance their data transmission systems.

You May Also Be Interested in

Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Coilcraft
SMT Power Inductors
Lowest to $0.9298
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9758 $53.6690
110+ $0.9141 $100.5510
170+ $0.8832 $150.1440
245+ $0.8215 $201.2675
320+ $0.7906 $252.9920
395+ $0.7597 $300.0815
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,517 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess