Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 70mV
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 203422-DS8922MX
Popularity Medium
Supply and Demand Status Balance
Quantity per package 2,500
Ultra Librarian 3D Model Ultra Librarian DS8922MX CAD Model

Description

Product Overview

The DS8922MX is engineered to deliver outstanding performance in RS-422 and RS-485 network applications. It provides seamless data exchanges with exceptional noise rejection capabilities, making it ideal for use in environments with significant electrical interference.

Applications

  • Robotics Communication
  • Industrial Control Systems
  • Home Automation Networks
  • Medical Instrumentation
  • Railway Signaling

Features and Benefits

  • Exceptional Noise Immunity: Ensures stable and reliable communication under noisy conditions.
  • Flexible Data Rate: Supports varied transmission rates based on application requirements.
  • Enhanced Stability: Robust design that minimizes data errors and signal degradation.
  • SMD Package: Supports surface-mount technology for efficient printed circuit board integration.

Additional Details

This product features a high-strength SOP package that is optimized for automated assembly processes. Its compact footprint supports versatile design requirements, making it suitable for applications with space constraints.

You May Also Be Interested in

Texas Instruments
3-V TO 5.5-V SINGLE-CHANNEL RS-232 1-Mbit/s LINE DRIVER/RECEIVER
Lowest to $8.8637
ECAD model for TRSF3221EIPWR
Texas Instruments
OCTAL BUS TRANSCEIVER WITH 3-STATE OUTPUTS | IC TXRX NON-INVERT 3.6V 20TVSOP
Lowest to $1.3954
ECAD model for SN74LVCR2245ADGVR
Broadcom Limited
BROADR-REACH SINGLE-PORT 10/100/
Lowest to $69.8880
ECAD model for BCM54811A2IMLG
Maxim Integrated
IC TXRX RS-232 W/SHTDWN 20-TSSOP
Lowest to $2.3156
ECAD model for MAX3225CUP+T
Renesas Electronics America
±15kV ESD Protected, 1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS-485/422 ESD 8-SOIC
Lowest to $1.3721
ECAD model for ISL81487EIB
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 10MSOP / 1/1 Transceiver Full RS422, RS485 10-MSOP
Need more? Email Us
ECAD model for LTC2852MPMS
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN
Lowest to $13.0388
ECAD model for MAX3223EETP+
ON Semiconductor
Octal Bidirectional Transceiver with 3-STATE Outputs | IC TXRX NON-INVERT 5.5V 20DIP
Need more? Email Us
ECAD model for 74VHC245N
Texas Instruments
HIGH OUTPUT RS-485 TRANSCEIVERS
Need more? Email Us
ECAD model for SN75HVD06P

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention