Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 70mV
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 16-PDIP
Win Source Part Number 050920-DS8922AN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS8922AN CAD Model

Description

Product Overview

The DS8922AN is a high-reliability RS-422/RS-485 differential bus transceiver suitable for demanding applications requiring stable data transfer. This device supports bidirectional data flow and ensures robust communication over extended distances.

Applications

  • Data Acquisition Systems
  • Peripheral Interfaces
  • Secured Communication Channels
  • Embedded Systems
  • Automotive Networking

Features and Benefits

  • Optimized Signal Integrity: Designed for enhanced noise immunity, ensuring data integrity in challenging environments.
  • Wide Voltage Range: Accommodates various power supply configurations, improving versatility.
  • Enhanced ESD Protection: Guards against electrostatic discharge, minimizing damage risk.
  • Compact DIP Package: Simplifies integration into existing layouts, saving board space.

Additional Details

The DS8922AN offers superior reliability and compatibility with both RS-422 and RS-485 protocols. Its rugged design is ideal for long-term use in critical applications, ensuring consistent performance with minimal maintenance.

You May Also Be Interested in

Renesas Electronics America
±15kV ESD Protected, +3V to +5.5V, 1μA, 250kbps, RS-232 Transmitters/Receivers | IC TXRX 2/2 FULL RS232 20SSOP
Lowest to $2.3944
ECAD model for ICL3222EIAZ-T
Texas Instruments
IC PERIPHERAL DRVR DUAL HV 8-DIP
Need more? Email Us
ECAD model for SN75472PG4
ON Semiconductor
Triple Line Receiver | IC RECEIVER TRPL LINE ECL 20PLCC
Lowest to $6.1978
ECAD model for MC10H116FNR2
Texas Instruments
3-V TO 5.5-V MULTICHANNEL RS-232 LINE DRIVER/RECEIVER WITH ±15-kV ESD PROTECTION | IC DVR/RCVR RS232 ESD 20SSOP
Lowest to $7.0681
ECAD model for TRS3223ECDB
Texas Instruments
IC DUAL RS-232 PORT 48-SSOP / Hex Transmitter Ten Receiver RS-232 48-Pin SSOP T/R
Need more? Email Us
ECAD model for SN752232DLR
Maxim Integrated
IC TXRX MULTIPROTOCOL 28-SSOP / Triple Transmitter/Receiver RS-232/RS-449/RS-530 28-Pin SSOP
Need more? Email Us
ECAD model for MXL1543BCAI+
Texas Instruments
3.3-V ABT OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS | IC TRANSCVR NON-INVERT 3.6V 20SO
Lowest to $1.5949
ECAD model for SN74LVTH245ANSR
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14PDIP
Need more? Email Us
ECAD model for MAX3292EPD+
Texas Instruments
3-V TO 5.5-V MULTICHANNEL RS-232 LINE DRIVER/RECEIVER WITH ±15-kV ESD PROTECTION | IC RS232 3V5.5V DRVR ESD 20-SOIC
Need more? Email Us
ECAD model for MAX3223ECDWR

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention