Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Number of Drivers/Receivers 2/0
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 083237-DS75452MX
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DS75452MX CAD Model

Description

DS75452MX Dual Peripheral Driver

The DS75452MX is a high-performance, dual peripheral driver known for its efficient operation in electronic circuits. It is designed to handle high-voltage and high-current applications, making it invaluable in controlling various load types from logic gates and microcontrollers.

Applications

  • Relay Drivers
  • LED Drivers
  • Motor Control Circuits
  • Signal Switching

Features and Benefits

  • High Output Current: Capable of driving up to 300mA per channel.
  • Wide Supply Voltage Range: Operates from 4.5V to 30V, offering great flexibility.
  • Two Independent Drivers: Provides isolated control for multiple loads.
  • Easy to Interface: Compatible with TTL and CMOS logic levels.

Additional Information

The DS75452MX is available in a compact SOIC package, enhancing its usability in space-constrained projects. Its robust design ensures reliable performance in both commercial and industrial environments.

You May Also Be Interested in

Maxim Integrated
IC TRANSCEIVER FULL 1/1 14PDIP
Need more? Email Us
ECAD model for MAX3292EPD+
Texas Instruments
HIGH-SPEED DIFFERENTIAL RECEIVERS | IC DIFF RECEIVER DUAL HS 8-SOIC
Lowest to $3.4716
ECAD model for SN65LVDS34D
Microchip Technology
LIN Transceiver with Voltage Regulator | IC TXRX LIN ON-BOARD VREG 8SOIC
Lowest to $2.5695
ECAD model for MCP2021PT-500E/SN
Texas Instruments
3-V TO 5.5-V MULTICHANNEL RS-232 LINE DRIVER/RECEIVER WITH ±15-kV ESD PROTECTION | IC RS232 3V5.5V DRVR ESD 20-SOIC
Need more? Email Us
ECAD model for MAX3223ECDWR
STMicroelectronics
16-BIT BUS BUFFER WITH 3-STATE OUTPUTS (NON INVERTED) | IC BUFFER NON-INVERT 6V 48TSSOP
Need more? Email Us
ECAD model for 74AC16244TTR
Texas Instruments
IC RS485/RS422 DVR/RCVR 8-SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC Tube
Lowest to $6.4512
ECAD model for SN65HVD379D
Texas Instruments
IC DIFF CNVRTR CNTRL SCSI 56SSOP / SCSI Differential Converter Control
Need more? Email Us
ECAD model for SN75970B1DL
Maxim Integrated
IC TXRX MULTIPROTOCOL 28-SSOP / Triple Transmitter/Receiver RS-232/RS-449/RS-530 28-Pin SSOP
Need more? Email Us
ECAD model for MXL1543BCAI+
ON Semiconductor
Noninverting Buffer with Open Drain Output | IC BUFFER NON-INVERT 5.5V 5TSOP
Lowest to $0.0780
ECAD model for MC74VHC1G07DTT1

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention