Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Tube
Product Status Obsolete
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 70 mV
Data Rate 2.5Mbps
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number DS485
Standard Package 40 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 586714-DS485N
Ultra Librarian 3D Model Ultra Librarian DS485N CAD Model

Description

The DS485N is a versatile low-power transceiver module from the renowned electronics manufacturer, Texas Instruments. This device is designed for half-duplex communication and is part of the industry-standard RS-485 family, which is known for its reliable performance in multi-point data transmission systems.

Key Features

  • Low Power Consumption: The DS485N operates with a very low supply current, making it ideal for power-sensitive applications.
  • High Data Rates: It supports data rates up to 2.5 Mbps, allowing for fast data transmission over bus networks.
  • Wide Supply Voltage Range: The device is designed to work with a supply voltage range from 3.3V to 5V, providing flexibility in various system designs.
  • Extended Temperature Range: With an operation range from -40°C to +85°C, the DS485N is suitable for industrial environments.
  • Fail-Safe Receiver: The receiver inputs have a fail-safe feature that ensures a known state if the input is open or shorted.
  • Half-Duplex Operation: The transceiver supports half-duplex communication, allowing for bidirectional communication over a single pair of wires.

Applications

The DS485N is commonly used in a variety of applications that require robust and reliable communication over long distances or in electrically noisy environments. Some of these applications include:

  • Industrial control systems
  • Building automation
  • Networked security systems
  • Remote data acquisition

Product Specifications

Parameter Value Supply Voltage (V<sub>CC) 3.3V to 5V Operating Temperature -40°C to +85°C Data Rate (Max) 2.5 Mbps Package Type 8-Pin SOIC

For detailed technical specifications, application notes, and support resources, please refer to the official Texas Instruments product page and datasheets for the DS485N transceiver.

You May Also Be Interested in

Texas Instruments
IC DIFF CNVRTR CNTRL SCSI 56SSOP / SCSI Differential Converter Control
Need more? Email Us
ECAD model for SN75970B1DL
NXP / Nexperia
IC CAN TRANSCEIVER 5V HS 8-DIP / CAN 1MBd Standby 5V Automotive 8-Pin PDIP Bulk
Need more? Email Us
ECAD model for PCA82C250/N4,112
Texas Instruments
IC DIFF LINE TXRX H-S 8VSSOP / LVDS Transceiver 400Mbps 0.454V 8-Pin VSSOP T/R
Lowest to $5.8647
ECAD model for SN65LVDM176DGKRG4
Maxim Integrated
+5V-Powered, Multichannel RS-232 Drivers/Receivers | IC TXRX 2/2 FULL RS232 20DIP
Need more? Email Us
ECAD model for MAX233ACPP
Texas Instruments
3-V TO 5.5-V MULTICHANNEL RS-232 LINE DRIVER/RECEIVER WITH ±15-kV ESD PROTECTION | IC DVR/RCVR RS232 ESD 20SSOP
Lowest to $7.0681
ECAD model for TRS3223ECDB
Texas Instruments
IC QUAD RS-485 DIFF DRVR 16-DIP
Need more? Email Us
ECAD model for SN75LBC172ANG4
Exar Corporation
IC TXRX RS232/422/485 28TSSOP / Dual Transmitter/Receiver RS-232/RS-422/RS-485 28-Pin TSSOP T/R
Need more? Email Us
ECAD model for SP337EBCY-L/TR
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14PDIP
Need more? Email Us
ECAD model for MAX3292EPD+
Maxim Integrated
IC TXRX RS485/422 28-SOIC / Single Transmitter/Receiver RS-422/RS-485 16-Pin SOIC W
Lowest to $23.6364
ECAD model for MXL1535EEWI+

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7940 $62.7900
80+ $1.4720 $117.7600
120+ $1.4261 $171.1320
165+ $1.3801 $227.7165
210+ $1.3340 $280.1400
285+ $1.1960 $340.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,178 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention