Product Overview: DS3695ATMX/NOPB
The DS3695ATMX/NOPB from Texas Instruments is a robust, multipoint low-power differential bus transceiver designed for bidirectional communication on balanced lines. It conforms to the TIA/EIA-485-A standard and is suitable for a wide range of industrial, commercial, and computing applications.
Key Features:
- Interface Type: RS-485
- Data Rate: Up to 10 Mbps
- Supply Voltage: 4.75V to 5.25V
- Operating Temperature Range: -40°C to +85°C
- Mounting Type: Surface Mount
- Package / Case: SOIC-8
- ESD Protection: Enhanced robustness against electrostatic discharge events
Applications:
The DS3695ATMX/NOPB is ideal for applications requiring high-speed data communications over long cable runs or noisy environments, including:
- Industrial control systems
- Building automation
- Networked security systems
- Data acquisition systems
- Point of sale equipment
Product Benefits:
This transceiver is designed with robustness in mind, featuring thermal shutdown protection, driver current limiting, and receiver input fail-safe to ensure reliable operation under adverse conditions. The low-power consumption makes it an excellent choice for battery-powered or energy-sensitive systems.
Environmental Compliance:
The DS3695ATMX/NOPB is lead-free and RoHS compliant, reflecting Texas Instruments' commitment to environmental sustainability. This compliance ensures that the product is suitable for use in a variety of markets, including those with strict environmental regulations.
Ordering Information:
The product is available in tape and reel packaging, facilitating automated assembly processes and is designated by the ordering number DS3695ATMX/NOPB.