EN
  • EN
  • DE

DS26LS32MJ/883

Part No DS26LS32MJ/883
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description Quad Receiver RS-422/RS-423 16-Pin CDIP Tube / DS26LS32MQML Quad Differential Line Receivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1169222-DS26LS32MJ/883
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name DS26LS32M
Introduction Date January 01, 1996
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian DS26LS32MJ/883 CAD Model

Description

Product Overview: DS26LS32MJ/883

The DS26LS32MJ/883 is a high-performance quad differential line receiver designed to meet the stringent requirements of MIL-STD-883. Manufactured by Texas Instruments, this integrated circuit is engineered to provide reliable, high-speed data reception in challenging environments commonly found in military and aerospace applications.

Key Features

  • Quad Differential Line Receivers: The device includes four independent differential line receivers, each capable of handling balanced or unbalanced digital data signals.
  • MIL-STD-883 Compliance: This product meets the military standards for high-reliability electronic components, ensuring performance in extreme conditions.
  • Wide Range of Power Supply: The DS26LS32MJ/883 operates over a broad power supply range, making it versatile for various system configurations.
  • High Input Impedance: The receivers have a high input impedance, minimizing the loading effect on the data transmission line and allowing for multiple receivers on a single bus.
  • Input Sensitivity: With excellent input sensitivity, the device can detect small differential voltages, which is crucial for long-distance data transmission.
  • Tri-State Outputs: The outputs can be placed in a high-impedance state, allowing for the connection of multiple outputs to a common bus.

Applications

The DS26LS32MJ/883 is ideal for applications that demand high reliability and robust performance, such as:

  • Aerospace systems
  • Military communication equipment
  • Navigation and radar systems
  • Satellite communication systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the DS26LS32MJ/883 is no exception. Each device undergoes rigorous testing to ensure it meets the high standards set by MIL-STD-883. This process guarantees that the product will perform reliably in the harshest conditions, providing peace of mind for critical applications where failure is not an option.

In summary, the DS26LS32MJ/883 from Texas Instruments is a top-tier, military-standard quad differential line receiver that offers exceptional performance, versatility, and reliability for high-demand applications in the military and aerospace sectors.

You May Also Be Interested in

Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $49.3553 $98.7106
3+ $40.4967 $121.4901
4+ $39.2311 $156.9244
6+ $37.9656 $227.7936
7+ $36.7001 $256.9007
10+ $32.9035 $329.0350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 786 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess