EN
  • EN
  • DE

DS22EV5110SQX/NOPB

Part No DS22EV5110SQX/NOPB
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description IC VIDEO EQUALIZER 48WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Texas Instruments
Package Tape & Reel
Product Status Not For New Designs
Function Equalizer
Mounting Type Surface Mount
Package / Case 48-WFQFN Exposed Pad
Supplier Device Package 48-WQFN (7x7)
Base Product Number DS22EV5110
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 586430-DS22EV5110SQX/NOPB
Ultra Librarian 3D Model Ultra Librarian DS22EV5110SQX/NOPB CAD Model

Description

Product Overview: DS22EV5110SQX/NOPB

The DS22EV5110SQX/NOPB is a high-performance video equalizer manufactured by Texas Instruments, designed to optimize the integrity of high-definition video signals over long cables. This particular component is part of the DS22EV series and is an essential solution for applications that require the transmission of HDMI, DVI, or DisplayPort video signals over extended distances.

Key Features

  • Signal Enhancement: The DS22EV5110SQX/NOPB is capable of restoring signals that have been degraded by long cable lengths, ensuring that the video quality remains pristine and free from artifacts such as jitter and noise.
  • Adaptive Equalization: It features adaptive equalization technology, which automatically adjusts the level of equalization to compensate for the cable length and signal quality, making it a versatile solution for various installation scenarios.
  • High Data Rate Support: This product supports video data rates up to 3.4 Gbps, enabling it to handle high-resolution video formats including 1080p and 4K.
  • Low Power Consumption: Designed with energy efficiency in mind, the DS22EV5110SQX/NOPB operates with low power consumption, making it suitable for power-sensitive applications.
  • I2C Interface: It includes an I2C interface for configuration, allowing for easy integration and control within a system.

Applications

The DS22EV5110SQX/NOPB is ideal for a wide range of applications that require the transmission of high-quality video signals over long distances. These applications include:

  • Professional A/V systems
  • Digital signage
  • Home theater systems
  • Conference room systems
  • Security and surveillance systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the DS22EV5110SQX/NOPB is no exception. It is designed to meet the rigorous demands of the industry and ensure reliable operation in a variety of environments. The NOPB designation indicates that this product is lead-free and RoHS compliant, reflecting TI's dedication to environmental responsibility.

With its advanced features and reliable performance, the DS22EV5110SQX/NOPB from Texas Instruments is an excellent choice for professionals looking to maintain high-quality video signals over long cable runs.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 100QFP15
Need more? Email Us
Semtech Corporation
IC VIDEO CABLE EQUALIZER 16QFN
Lowest to $64.0299
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 176QFP21
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Availink Inc.
DVB-T2, DVB-C DEMODULATOR
Need more? Email Us
MACOM Technology Solutions
IC CABLE EQUALIZER SD 16SOIC
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 208QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80TQFP14
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5841 $51.6820
48+ $2.1203 $101.7744
74+ $2.0541 $152.0034
101+ $1.9878 $200.7678
131+ $1.9216 $251.7296
175+ $1.7228 $301.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,100 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess