EN
  • EN
  • DE

DS125BR111SQE

Part No DS125BR111SQE
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description DS125BR111 Low Power 12.5 Gbps 1-Lane Repeater with Input Equalization and Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1168775-DS125BR111SQE
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS125BR111SQE CAD Model

Description

Introducing the DS125BR111SQE Signal Conditioner

The DS125BR111SQE by Texas Instruments is a state-of-the-art signal conditioner designed for high-speed interconnects that require signal conditioning and clock data recovery (CDR). This device is a perfect solution for applications that demand high performance, reliability, and power efficiency.

Key Features and Benefits

  • Multi-Rate CDR: The DS125BR111SQE is capable of operating at multiple data rates, making it a versatile choice for various system designs. It supports data rates from 1.5 Gbps to 12.5 Gbps, ensuring compatibility with a wide range of high-speed protocols.
  • Adaptive Equalization: With its built-in adaptive equalization, the device can compensate for signal degradation caused by long cables or printed circuit board (PCB) traces, maintaining signal integrity across various channel conditions.
  • Low Power Consumption: Power efficiency is a critical aspect of modern electronic components. The DS125BR111SQE addresses this by offering low power consumption, which is essential for reducing overall system power and thermal footprint.
  • Enhanced Signal Integrity: The integrated CDR technology helps to clean up the received signal by removing jitter and re-timing the data, which results in enhanced signal integrity and improved system performance.
  • Easy Integration: The device comes in a compact 16-pin WQFN package, allowing for easy integration into various system designs without taking up significant board space.

Applications

The DS125BR111SQE is suitable for a broad range of applications, including but not limited to:

  • High-speed backplanes and cable extenders
  • Data center and enterprise networking equipment
  • High-definition video transmission and broadcasting systems
  • Telecommunications infrastructure

With its robust feature set and Texas Instruments' commitment to quality, the DS125BR111SQE is an excellent choice for designers looking to enhance the performance and reliability of their high-speed data transmission systems.

You May Also Be Interested in

Vishay
Silicon Z-Diodes
Lowest to $0.3384
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess