EN
  • EN
  • DE

DS0026A

Part No DS0026A
Manufacturer Texas Instruments
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1219486-DS0026A
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS0026A CAD Model

Description

The Texas Instruments DS0026A is a high-performance, dual-channel MOSFET driver designed for a wide range of applications. Engineered to provide efficient power management and signal conversion, this driver IC is an ideal solution for designers looking to improve the speed and power efficiency of their electronic circuits.

Key Features

  • High-Speed Operation: The DS0026A is capable of delivering fast switching speeds, which is essential for high-frequency applications. This ensures minimal delay in power delivery and signal processing.
  • Dual Independent Channels: With two independent driver channels, the DS0026A can control two MOSFETs simultaneously, offering flexibility and control in circuit design.
  • High Output Current: The device can source up to 1.5A and sink up to 2.0A, making it suitable for driving large capacitive loads with ease.
  • Wide Supply Voltage Range: It operates over a broad supply voltage range, accommodating various application requirements and simplifying power supply design.
  • Low Power Consumption: The DS0026A has been optimized for low quiescent current, which helps to reduce overall power consumption and improve energy efficiency.
  • Protection Features: Built-in protection mechanisms, such as under-voltage lockout (UVLO), ensure the reliability and longevity of the device under adverse conditions.

Applications

The versatility of the DS0026A MOSFET driver makes it suitable for a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Controllers
  • Class-D Amplifiers
  • LED Lighting Systems
  • High-Speed Line Drivers

Product Quality and Support

Texas Instruments is known for its commitment to quality and reliability. The DS0026A is no exception, built to meet the stringent standards expected of TI components. Furthermore, TI provides extensive technical support and documentation, ensuring that designers have access to all the resources they need to implement the DS0026A effectively in their projects.

You May Also Be Interested in

C&K Components
Need more? Email Us
Comchip Technology
DIODE SWITCHING 75V SOT563 / Diode Array 2 Independent Standard 75 V 200mA Surface Mount SOT-563, SOT-666
Need more? Email Us
Chilisin
Need more? Email Us
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Need more? Email Us
TDK Corporation
Lowest to $0.4590
EPCOS (TDK)
Thermistor NTC 47K Ohm 5% 2-Pin 0603 Surface Mount Solder Pad 3980K >= -3.5 Cardboard T/R
Need more? Email Us
TDK Corporation
Lowest to $0.0244
Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z=1k0 Ohm Rdc=0.6R Imax=0.5A 4k/reel, Fenghua
Lowest to $0.0069
Chilisin
new, original packaged
Lowest to $0.0018

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess