EN
  • EN
  • DE

DRV8910QPWPRQ1

Part No DRV8910QPWPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Full, Half - Bridge Drivers
Description AUTO MULTI-CHANNEL HALF BRIDGER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Half Bridge (10) Driver DC Motors, General Purpose MOSFET (Metal Oxide) 24-HTSSOP
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Case / Package 24-HTSSOP
Family Name DRV8910
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-DRV8910QPWPRQ1TR, 296-DRV8910QPWPRQ1CT, 296-DRV8910QPWPRQ1DKR
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869318-DRV8910QPWPRQ1
Ultra Librarian 3D Model Ultra Librarian DRV8910QPWPRQ1 CAD Model

Description

Product Overview: Texas Instruments DRV8910QPWPRQ1

The DRV8910QPWPRQ1 from Texas Instruments is a high-performance, automotive-qualified motor driver designed to deliver robust and efficient control of brushed DC motors. This integrated circuit is part of TI's extensive line of motor drivers, tailored to meet the demanding requirements of the automotive industry, including advanced driver assistance systems (ADAS), body electronics, and powertrain applications.

With a wide operating voltage range from 4.5V to 38V, the DRV8910QPWPRQ1 is versatile and capable of driving a broad array of DC motors. The device is engineered to handle continuous motor drive currents up to 2.5A with peak currents up to 5A, making it suitable for a variety of high-power applications.

The DRV8910QPWPRQ1 comes in a compact 24-pin HTSSOP package with PowerPAD™ for enhanced thermal performance, ensuring reliable operation even under high load conditions. The device includes multiple diagnostic features and protection mechanisms, such as under-voltage lockout, over-current, over-temperature, and open-load detection, which contribute to the safety and longevity of the motor system.

Featuring a simple PWM interface, the DRV8910QPWPRQ1 allows for easy speed and direction control of the motor. Additionally, it supports daisy-chaining in multi-motor systems through its serial interface, facilitating communication and control in complex automotive applications.

The reliability of the DRV8910QPWPRQ1 is further underscored by its AEC-Q100 qualification, ensuring that the device meets the stringent quality standards required for automotive electronics. It is also supported by a comprehensive suite of technical documentation, including datasheets, application notes, and design tools, to assist developers in integrating this motor driver into their designs with ease.

In summary, the Texas Instruments DRV8910QPWPRQ1 is a sophisticated and durable motor driver solution that provides exceptional performance and reliability for automotive applications where precise motor control is paramount.

You May Also Be Interested in

Texas Instruments
IC HALF BRIDGE DRIVER 10A 24VQFN / Half Bridge (4) Driver DC Motors, Solenoids Power MOSFET 24-VQFN (4x4)
Lowest to $7.0966
Rohm Semiconductor
IC LENS DVR PAR 15VCSP / Half Bridge (2) Driver DC Motors, General Purpose Power MOSFET 15-VCSP50L2 (2.1x2.1)
Lowest to $0.8732
NXP / Nexperia
IC SW SERIAL OCTAL 32SOIC / Driver 32-SOIC
Lowest to $32.6415
Vishay
40A VRPOWER (DRMOS) INTEGRATED P / Half Bridge Driver Synchronous Buck Converters, Voltage Regulators Power MOSFET PowerPAK® MLP55-31L
Lowest to $0.9729
Asahi Kasei Microsystems
IC MOTOR DRIVER 7V 16WCSP / Half Bridge (4) Driver General Purpose Power MOSFET 16-WLCSP (1.96x1.96)
Need more? Email Us
Monolithic Power Systems Inc.
IC HALF-BRIDGE PWM TQFN / Half Bridge Driver General Purpose Power MOSFET 18-FCTQFN-EP (5x5)
Need more? Email Us
Asahi Kasei Microsystems
IC HALF BRIDGE DRIVER 1.6A 32QFN
Lowest to $1.8345
Texas Instruments
IC HALF BRIDGE DRIVER 5MA 56VQFN / Half Bridge Driver DC Motors, General Purpose Power MOSFET 56-VQFN (8x8)
Lowest to $6.4814
Monolithic Power Systems Inc.
IC REG CTRLR 14V 55A 34PASTQFN / Half Bridge Driver General Purpose Power MOSFET 34-TQFN (6x6)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8991 $53.8901
25+ $4.0198 $100.4950
39+ $3.8942 $151.8738
54+ $3.7686 $203.5044
69+ $3.6429 $251.3601
92+ $3.2661 $300.4812
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess