EN
  • EN
  • DE

DRV8873HPWPRQ1

Part No DRV8873HPWPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description IC MTRDRV UNIPLR 0-5.5V 24HTSSOP / Unipolar Motor Driver NMOS Hardware 24-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Motor Type - Stepper Unipolar
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Interface Hardware
Technology NMOS
Applications Automotive, Industrial
Current - Output 10A
Voltage - Supply 0V ~ 5.5V
Voltage - Load 4.5V ~ 38V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 24-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-HTSSOP
Base Product Number DRV8873
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 852413-DRV8873HPWPRQ1
Ultra Librarian 3D Model Ultra Librarian DRV8873HPWPRQ1 CAD Model

Description

Product Overview: Texas Instruments DRV8873HPWPRQ1

The DRV8873HPWPRQ1 from Texas Instruments is a high-performance automotive H-bridge motor driver that is designed to efficiently control DC motors by integrating a dual H-bridge driver into a single IC. This advanced motor driver is particularly suitable for automotive applications, offering a robust and compact solution for controlling brushed DC motors.

Key Features

  • Operating Voltage Range: The device supports an operating voltage range from 4.5V to 38V, making it versatile for various automotive voltage requirements.
  • High Output Current: It can deliver up to 3.5A of continuous output current, with peak currents up to 5A, enabling the control of a wide range of motor sizes.
  • Integrated Protection Features: The DRV8873HPWPRQ1 includes several protection features such as overcurrent, overtemperature, undervoltage, and overvoltage protection, ensuring reliable operation under harsh automotive conditions.
  • Configurable Control: With both PHASE/ENABLE and IN/IN control interfaces, the device offers flexible control modes for different application requirements.
  • Diagnostic Functions: Equipped with diagnostic outputs, it can provide real-time feedback on the status of the motor and the driver, facilitating system maintenance and troubleshooting.
  • Automotive Qualification: As a Q1 device, it meets the stringent quality standards required for automotive applications, including AEC-Q100 qualification.

Applications

The DRV8873HPWPRQ1 is ideal for a variety of automotive applications such as:

  • Powertrain systems
  • Body control modules
  • Automotive climate control systems
  • Power closure systems
  • Automotive infotainment systems

Package and Availability

It comes in a compact HTSSOP package (PWP) with PowerPAD™ for enhanced thermal performance. The device's part number DRV8873HPWPRQ1 reflects its automotive qualification and packaging information, ensuring that you get the quality and performance expected from Texas Instruments for your automotive designs.

For detailed specifications, application notes, and support resources, visit the Texas Instruments website or contact your local Texas Instruments sales representative.

You May Also Be Interested in

Infineon Technologies
IC MOTOR DRIVER 4.75V-5.5V 28DSO
Lowest to $18.8657
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC STEPPER MOTOR DRIVER 28PLCC
Lowest to $32.6080
Infineon Technologies
BRUSH DC MOTOR CONTROLLER, PQFP6
Need more? Email Us
Trinamic Motion Control GmbH
STEPPER MOTOR DRIVER IC, STEP/DI
Lowest to $2.4398
Texas Instruments
STEPPER MOTOR DRIVE CIRCUIT, CER / Motor Driver
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER PWM 8SOIC
Lowest to $2.4375
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF TO92-4
Lowest to $0.5717
Texas Instruments
Motor / Motion / Ignition Controllers & Drivers Not available Through Mouser
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9583 $50.2911
42+ $2.4273 $101.9466
64+ $2.3515 $150.4960
88+ $2.2756 $200.2528
114+ $2.1998 $250.7772
153+ $1.9722 $301.7466
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess