EN
  • EN
  • DE

DRV8872DDARQ1

Part No DRV8872DDARQ1
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRVR UNIPLR 8SO PWRPAD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Unipolar Motor Driver NMOS PWM 8-SO PowerPad
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-PowerSOIC (0.154", 3.90mm Width)
Case / Package 8-SO PowerPad
Family Name DRV8872
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-45168-1, 296-45168-2, -296-45168-1-ND, 296-45168-6
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869315-DRV8872DDARQ1
Ultra Librarian 3D Model Ultra Librarian DRV8872DDARQ1 CAD Model

Description

The Texas Instruments DRV8872DDARQ1 is a robust, automotive-grade, integrated motor driver designed to efficiently drive brushed DC motors. This high-performance product is engineered to meet the demanding requirements of automotive applications, making it an ideal choice for powertrain systems, body electronics, and vehicle infotainment systems.

Key Features

  • Motor Type Support: Optimized for brushed DC motors, offering precise control over motor operations.
  • Output Current: Capable of delivering up to 3.6A peak or 1.8A continuous output current, ensuring sufficient power for a wide range of motor applications.
  • Operating Voltage Range: The device operates efficiently over a broad voltage range from 4.5V to 38V, accommodating various automotive power systems.
  • Protection Features: Equipped with comprehensive protection mechanisms, including overcurrent, overtemperature, and undervoltage lockout, safeguarding both the motor and the driver.
  • Diagnostic Functions: Integrated diagnostics and reporting functionalities enable fault detection and system monitoring, enhancing reliability and safety.
  • Package: Housed in a compact PowerPAD™ package, the DRV8872DDARQ1 minimizes board space and facilitates efficient thermal dissipation.

Applications

The DRV8872DDARQ1 is versatile and can be used in a variety of automotive applications, such as:

  • Powertrain systems, including engine control and fuel pumps
  • Body electronics, like power windows, mirrors, and seat adjusters
  • Vehicle infotainment systems, including audio adjustments and DVD players

Quality and Reliability

As an automotive-grade product, the DRV8872DDARQ1 meets the stringent AEC-Q100 standards for reliability. Texas Instruments' commitment to quality ensures that this motor driver can withstand the harsh conditions of automotive environments, providing consistent performance and longevity.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC MOTOR DRIVER 5V-60V 28QFN
Lowest to $2.2700
Toshiba Semiconductor and Storage
IC MTR DRVR BIPOLAR 8-42V 64HQFP
Lowest to $6.5283
Infineon Technologies
IC MOTOR DRIVER 4.75V-5.5V 28DSO
Lowest to $18.8657
Trinamic Motion Control GmbH
IC MTR DRVR BIPLR 3.3-5.5V 32QFN
Lowest to $24.7389
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC STEPPER MOTOR DRIVER 28PLCC
Lowest to $32.6080
Melexis Technologies NV
IC MOTOR DRIVER PWM 8SOIC
Lowest to $2.4375

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4553 $50.9355
85+ $1.1941 $101.4985
130+ $1.1568 $150.3840
180+ $1.1195 $201.5100
235+ $1.0821 $254.2935
310+ $0.9702 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess