EN
  • EN
  • DE

DRV8847SPWR

Part No DRV8847SPWR
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description PWR MGMT MOTOR/FAN DRIVER / Bipolar Motor Driver Power MOSFET I²C, PWM 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Mfr Texas Instruments
Package Tape & Reel
Motor Type - Stepper Bipolar
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (4)
Interface I2C, PWM
Technology Power MOSFET
Applications General Purpose
Current - Output 2A
Voltage - Supply 2.7V ~ 18V
Voltage - Load 2.7V ~ 18V
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number DRV8847
Other Names 296-53467-6,296-53467-1,296-53467-2
Standard Package 2,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253335-DRV8847SPWR
Ultra Librarian 3D Model Ultra Librarian DRV8847SPWR CAD Model

Description

The DRV8847SPWR is a state-of-the-art motor driver integrated circuit (IC) produced by Texas Instruments (TI), a leader in semiconductor solutions. This IC is designed to efficiently drive stepper motors and brushed DC motors, making it an ideal choice for a wide range of applications including robotics, printers, cameras, and home appliances.

Key Features

  • Dual H-Bridge Motor Driver: The DRV8847SPWR can control two DC motors or one stepper motor, providing bidirectional control with high efficiency.
  • Operating Voltage Range: This motor driver operates over a wide supply voltage range of 1.8V to 11V, accommodating various low-voltage applications.
  • Output Current: It can deliver up to 1.4A of continuous current per H-bridge (2.8A peak) to the motor.
  • Integrated Protection Features: The device includes overcurrent, thermal shutdown, and under-voltage lockout, ensuring reliable operation and protection for the motor and the system.
  • Configurable Control Interface: The DRV8847SPWR offers both an IN/IN and PH/EN interface, providing flexibility in control schemes.
  • Small Package Size: Available in a 16-pin HTSSOP package, it is suitable for space-constrained applications.

Applications

The versatility of the DRV8847SPWR makes it an excellent choice for a variety of applications, including but not limited to:

  • Battery-powered toys
  • Home appliances
  • Office automation machines
  • Medical devices
  • Textile machines

Why Choose the DRV8847SPWR?

With its integrated features and robust design, the DRV8847SPWR from Texas Instruments simplifies the design process and reduces the need for additional components. Its ability to drive motors with precision and reliability, coupled with TI's commitment to quality, makes this motor driver an optimal solution for designers looking to enhance the performance of their motor-driven systems.

You May Also Be Interested in

Allegro MicroSystems, LLC
MOTOR DRIVER 36QFN
Need more? Email Us
Texas Instruments
DRIVER
Lowest to $5.4417
Melexis Technologies NV
IC MOTOR DRIVER PWM 8SOIC
Lowest to $2.4375
Trinamic Motion Control GmbH
STEPPER MOTOR DRIVER IC, STEP/DI
Lowest to $2.4398
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Renesas Electronics America
LINEAR IC OPERATION AMPLIFIER SO / Motor Driver
Lowest to $0.9653

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2397 $55.7865
100+ $1.0172 $101.7200
155+ $0.9854 $152.7370
210+ $0.9536 $200.2560
275+ $0.9218 $253.4950
365+ $0.8265 $301.6725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,523 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess