EN
  • EN
  • DE

DRV8816PWPR

Part No DRV8816PWPR
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description H-Bridge Motor Driver 16-Pin HTSSOP EP T/R / IC MOTOR DRIVER PAR 16HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Motor Type - AC, DC Brushed DC
Purpose Driver - Fully Integrated, Control and Power Stage
Technology DMOS
Applications General Purpose
Output Current 2.8A
Supply Voltage - Operating 8 V to 38 V
Voltage - Load 8 V to 38 V
Temperature Range - Operating -40°C to 190°C (TJ)
Mounting SMD (SMT)
Case / Package 16-HTSSOP
Win Source Part Number 1034160-DRV8816PWPR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name DRV8816
Introduction Date September 25, 2013
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian DRV8816PWPR CAD Model

Description

DRV8816PWPR by Texas Instruments

The DRV8816PWPR from Texas Instruments is a versatile motor driver IC designed to efficiently drive bipolar stepper motors or two brushed DC motors. This high-performance product is housed in a compact HTSSOP package, making it an excellent choice for space-constrained applications.

The DRV8816PWPR provides an integrated solution with dual H-bridge motor driver, which means it can control two DC motors in both directions or one stepper motor with full, half, quarter, and eighth step modes for precise motion control. With an operating voltage range from 8.2V to 45V and output current capability up to 1.6A per channel (with proper heat sinking, up to 2.5A peak), this driver is suitable for a wide range of motor driving applications.

One of the key features of the DRV8816PWPR is its built-in microstepping indexer, which simplifies the stepper motor control interface to a simple step and direction input pins, making it easier to use with microcontrollers. Additionally, it includes several built-in protection features such as overcurrent, thermal shutdown, UVLO (Under Voltage Lock Out), and crossover-current protection, ensuring the safety and longevity of your motor-driving projects.

For precise motor control, the DRV8816PWPR offers a PWM (Pulse Width Modulation) interface that can be used to control the speed and torque of the motor. Moreover, it is compatible with 3.3V and 5V logic levels, allowing for easy integration with a variety of microcontrollers and systems.

Whether you are designing an automated piece of equipment, a robotics system, or any application requiring reliable motor control, the DRV8816PWPR by Texas Instruments is an excellent choice that combines performance, ease of use, and robust protection features. Its technical specifications and support documentation are readily available on the Texas Instruments website, providing engineers with all the necessary information to implement this driver into their designs.

You May Also Be Interested in

Sanken
IC MOTOR DRIVER SMD / Motor Driver
Need more? Email Us
Texas Instruments
DRIVER
Lowest to $5.4417
Melexis Technologies NV
IC MOTOR DRIVER PWM 8SOIC
Lowest to $2.4375
Monolithic Power Systems Inc.
IC MOTOR DRIVER 5V-60V 28QFN
Lowest to $2.2700
Nisshinbo Micro Devices Inc.
IC STEPPER MOTOR DRIVER 28PLCC
Lowest to $32.6080
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Motor Driver
Need more? Email Us
Texas Instruments
STEPPER MOTOR DRIVE CIRCUIT, CER / Motor Driver
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF TO92-4
Lowest to $0.5717
Renesas Electronics America
LINEAR IC OPERATION AMPLIFIER SO / Motor Driver
Lowest to $0.9653

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9200 $52.5600
42+ $2.3959 $100.6278
65+ $2.3211 $150.8715
90+ $2.2462 $202.1580
116+ $2.1713 $251.8708
155+ $1.9467 $301.7385
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,970 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess