EN
  • EN
  • DE

DRV8703QRHBRQ1

Part No DRV8703QRHBRQ1
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER 5.5V-45V 32VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Motor Driver
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Family Name DRV8703
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-45501-2, 296-45501-1, -296-45501-1-ND, DRV8703QRHBRQ1-ND, 296-45501-6
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851997-DRV8703QRHBRQ1
Ultra Librarian 3D Model Ultra Librarian DRV8703QRHBRQ1 CAD Model

Description

The DRV8703QRHBRQ1 is a robust, automotive-qualified gate driver IC designed for driving brushless DC motors, stepper motors, and other similar applications. Manufactured by Texas Instruments, this integrated circuit is part of their extensive range of motor driver solutions, tailored to meet the stringent requirements of the automotive industry.

Key Features

  • Operating Voltage Range: The device operates from a supply voltage ranging from 4.5V to 45V, making it versatile for various automotive applications.
  • Peak Output Current: It can deliver peak output currents up to 10A, providing the necessary drive for high-power motor applications.
  • Integrated MOSFET Gate Drivers: The DRV8703QRHBRQ1 features six low-side MOSFET gate drivers, allowing for flexible control of external MOSFETs in three-phase motor configurations.
  • Protection Features: It includes a suite of protection features such as overcurrent, overtemperature, undervoltage lockout, and cross-conduction prevention, ensuring reliable operation under adverse conditions.
  • Automotive Qualification: As a Q1 device, it meets the rigorous AEC-Q100 automotive qualification standards for temperature and reliability, suitable for use in automotive environments.
  • Configurable Gate Drive Settings: The gate drive strength can be configured to optimize switching times for different MOSFETs, enabling customization for specific application needs.
  • SPI Interface: An integrated serial peripheral interface (SPI) allows for advanced control and diagnostics, providing real-time insights into the driver's performance and health.

Applications

The DRV8703QRHBRQ1 is ideal for a wide range of automotive applications, including electric power steering, engine cooling fans, HVAC blowers, and fuel pumps. Its ability to drive high currents and withstand the harsh conditions of the automotive environment makes it a reliable choice for designers and engineers looking to develop efficient, high-performance motor control systems.

Package and Availability

The device is available in a 32-pin VQFN (R-HB) package, which is designed for space-saving and minimal thermal resistance. For design flexibility and ease of integration, the DRV8703QRHBRQ1 is supported by Texas Instruments' comprehensive design tools, including application notes, development kits, and simulation models.

You May Also Be Interested in

ON Semiconductor
UNIPOLAR FIXED-CURRENT CHOPPER-T / Motor Driver
Lowest to $87.4866
ON Semiconductor
IC STEPPER MOTOR DRIVER 32QFN
Lowest to $4.1016
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Trinamic Motion Control GmbH
IC MTR DRVR BIPLR 3.3-5.5V 32QFN
Lowest to $24.7389
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $3.2529
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448
Sanken
IC MOTOR DRIVER SMD / Motor Driver
Need more? Email Us
Allegro MicroSystems, LLC
MOTOR DRIVER 36QFN
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5711 $54.9885
80+ $1.2891 $103.1280
125+ $1.2488 $156.1000
170+ $1.2086 $205.4620
215+ $1.1683 $251.1845
290+ $1.0474 $303.7460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess