EN
  • EN
  • DE

DRV8702QRHBTQ1

Part No DRV8702QRHBTQ1
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER 5.5V-45V 32VQFN / Motor Driver Power MOSFET PWM 32-VQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Interface PWM
Technology Power MOSFET
Applications Brushed DC
Voltage - Supply 5.5V ~ 45V
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount, Wettable Flank
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
Base Product Number DRV8702
Standard Package 250 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 851701-DRV8702QRHBTQ1
Ultra Librarian 3D Model Ultra Librarian DRV8702QRHBTQ1 CAD Model

Description

DRV8702QRHBTQ1 Automotive H-Bridge Driver from Texas Instruments

The DRV8702QRHBTQ1 is a state-of-the-art automotive H-Bridge driver designed and manufactured by Texas Instruments, specifically tailored for the rigorous demands of automotive applications. This advanced integrated circuit (IC) is engineered to provide reliable and efficient control of brushed DC motors, which are widely used in the automotive industry for applications such as power steering, engine cooling fans, and various actuation systems within vehicles.

Key Features

  • High-Voltage Operation: The DRV8702QRHBTQ1 can handle motor power supply voltages up to 45V, making it versatile for various automotive voltage systems.
  • Robust Current Control: It features an adjustable current control that allows for precise motor torque management, which is critical for applications requiring accurate control.
  • Integrated Charge Pump: The device includes an internal charge pump that ensures gate drive voltage for the H-Bridge MOSFETs, even at low power supply conditions.
  • Protection Features: The IC is equipped with a suite of protection features, including under-voltage lockout, over-current protection, and thermal shutdown, which contribute to the safety and longevity of the motor control system.
  • Automotive Grade: As a Q1 device, it meets the stringent quality and reliability standards required for automotive applications, ensuring performance in harsh environments.

Applications

The DRV8702QRHBTQ1 is ideal for a wide range of automotive applications. Its robust design is suitable for:

  • Electric power steering (EPS)
  • Engine cooling fans
  • Active grille shutters
  • Headlight leveling
  • Valve control

Design Support

Texas Instruments provides extensive design support for the DRV8702QRHBTQ1, including detailed datasheets, application notes, and evaluation modules. This support helps designers to reduce development time and ensure a successful implementation of the driver in their automotive systems.

In conclusion, the DRV8702QRHBTQ1 from Texas Instruments is a highly reliable and efficient solution for automotive DC motor control, offering the performance and features necessary to meet the demands of modern vehicle applications.

You May Also Be Interested in

Renesas Electronics America
LINEAR IC OPERATION AMPLIFIER SO / Motor Driver
Lowest to $0.9653
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Monolithic Power Systems Inc.
40V, 5A, H-BRIDGE DC MOTOR DRIVE
Lowest to $1.7463
Infineon Technologies
IC MOTOR DRIVER 4.75V-5.5V 28DSO
Lowest to $18.8657
Allegro MicroSystems, LLC
MOTOR DRIVER 36QFN
Need more? Email Us
Sanken
IC MOTOR DRIVER SMD / Motor Driver
Need more? Email Us
Toshiba Semiconductor and Storage
IC MTR DRVR BIPOLAR 8-42V 64HQFP
Lowest to $6.5283
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Motor Driver
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5328 $53.6480
70+ $1.4358 $100.5060
110+ $1.3873 $152.6030
160+ $1.2903 $206.4480
205+ $1.2418 $254.5690
255+ $1.1933 $304.2915
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess